Fujitsu logo

Fujitsu Xeon 5130, 2 GHz Dual Core processor 4 MB L2

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18135
Info modified on:
04 Jun 2022, 00:12:11
Short summary description Fujitsu Xeon 5130, 2 GHz Dual Core processor 4 MB L2:

Fujitsu Xeon 5130, 2 GHz Dual Core Processor, Intel® Xeon®, LGA 771 (Socket J), 2 GHz, 64-bit, Server/workstation, 4 MB

Long summary description Fujitsu Xeon 5130, 2 GHz Dual Core processor 4 MB L2:

Fujitsu Xeon 5130, 2 GHz Dual Core Processor. Processor family: Intel® Xeon®, Processor socket: LGA 771 (Socket J), Processor base frequency: 2 GHz. Market segment: Server

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.