Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Intel Xeon E5430 processor 2.66 GHz 12 MB L2

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Intel Xeon Processor E5430
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F3340-L266 show
Show alternative article codes used in the online market place
Category
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17635
This statistic is based on the 96580 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94409 free Open Icecat users.
Info modified on: 21 Oct 2020 09:42:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu Intel Xeon E5430 processor 2.66 GHz 12 MB L2 :
The short editorial description of Fujitsu Intel Xeon E5430 processor 2.66 GHz 12 MB L2

Intel Xeon Processor E5430, 2.66 GHz, 12 MB
More>>>
Fujitsu Intel Xeon E5430 processor 2.66 GHz 12 MB L2:
The official marketing text of Fujitsu Intel Xeon E5430 processor 2.66 GHz 12 MB L2 as supplied by the manufacturer

- Quad Core
- Enhanced Intel Speedstep Technology
- Intel EM64T
- Intel I/OAT
- Intel Virtualization Technology
- Demand Based Switching
- Enhanced Halt State (C1E)
- Execute Disable Bit
- Intel Thermal Monitor 2

Short summary description Fujitsu Intel Xeon E5430 processor 2.66 GHz 12 MB L2:
This short summary of the Fujitsu Intel Xeon E5430 processor 2.66 GHz 12 MB L2 data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Intel Xeon Processor E5430, Intel® Xeon® 5000 Sequence, LGA 771 (Socket J), Server/workstation, 45 nm, 2.66 GHz, E5430

Long summary description Fujitsu Intel Xeon E5430 processor 2.66 GHz 12 MB L2:
This is an auto-generated long summary of Fujitsu Intel Xeon E5430 processor 2.66 GHz 12 MB L2 based on the first three specs of the first five spec groups.

Fujitsu Intel Xeon Processor E5430. Processor family: Intel® Xeon® 5000 Sequence, Processor socket: LGA 771 (Socket J), Component for: Server/workstation

Processor
Processor base frequency *
2.66 GHz
Processor family *
Intel® Xeon® 5000 Sequence
Processor cores *
4
Processor socket *
LGA 771 (Socket J)
Component for *
Server/workstation
Processor lithography *
45 nm
Processor model *
E5430
Processor operating modes *
64-bit
Processor
Processor cache
12 MB
Processor cache type
L2
Processor front side bus
1333 MHz
Thermal Design Power (TDP)
80 W
Box *
No
Processor core voltage (AC)
0.950 - 1.212 V
CPU multiplier (bus/core ratio)
8