Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu RAID Ctrl SATA 8 port 128MB LSI interface cards/adapter

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RAID Ctrl SATA 8 port 128MB LSI
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F3216-L1
Category
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22602
This statistic is based on the 90193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 18 May 2018 15:41:58
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu RAID Ctrl SATA 8 port 128MB LSI interface cards/adapter :
The short editorial description of Fujitsu RAID Ctrl SATA 8 port 128MB LSI interface cards/adapter

RAID Ctrl SATA 8 port 128MB LSI
More>>>
Fujitsu RAID Ctrl SATA 8 port 128MB LSI interface cards/adapter:
The official marketing text of Fujitsu RAID Ctrl SATA 8 port 128MB LSI interface cards/adapter as supplied by the manufacturer

Fujitsu Siemens Computers enables people to freely access information and services anywhere and at any time with world-leading products, services and solutions, thus ensuring people's success within a knowledge-based society. Fujitsu Siemens is committed to meeting and exceeding your expectations and to earning your respect as the long-term IT partner of choice.

Short summary description Fujitsu RAID Ctrl SATA 8 port 128MB LSI interface cards/adapter:
This short summary of the Fujitsu RAID Ctrl SATA 8 port 128MB LSI interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu RAID Ctrl SATA 8 port 128MB LSI, PCIe, 300 Mbit/s, Wired, Plug-in, 128 MB, PCI Express x4

Long summary description Fujitsu RAID Ctrl SATA 8 port 128MB LSI interface cards/adapter:
This is an auto-generated long summary of Fujitsu RAID Ctrl SATA 8 port 128MB LSI interface cards/adapter based on the first three specs of the first five spec groups.

Fujitsu RAID Ctrl SATA 8 port 128MB LSI. Host interface: PCIe. Data transfer rate: 300 Mbit/s, Connectivity technology: Wired, Form factor: Plug-in

Ports & interfaces
Host interface *
Interface that enables a host controller to communicate with a driver.
PCIe
Features
RAID levels
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
0,1,5,10
Other features
Data transfer rate
Rate at which data can be transferred, usually measured in units per second. May vary with network configurations.
300 Mbit/s
Other features
Ports quantity
The number of ports or external interfaces to which other equipment can be connected.
8
Connectivity technology
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Form factor
The shape or design of the product.
Plug-in
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
128 MB
Slot type
PCI Express x4
Customer service details