Fujitsu logo

Fujitsu Hard disk SAS 36GB 15k 3Gb/s hot plug 3,5" internal hard drive 15000 RPM 3.5"

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96790
Info modified on:
04 Apr 2025, 11:56:46
Short summary description Fujitsu Hard disk SAS 36GB 15k 3Gb/s hot plug 3,5" internal hard drive 15000 RPM 3.5":

Fujitsu Hard disk SAS 36GB 15k 3Gb/s hot plug 3,5", 36 GB, 15000 RPM, 3.5", SAS

Long summary description Fujitsu Hard disk SAS 36GB 15k 3Gb/s hot plug 3,5" internal hard drive 15000 RPM 3.5":

Fujitsu Hard disk SAS 36GB 15k 3Gb/s hot plug 3,5". HDD capacity: 36 GB, HDD speed: 15000 RPM, HDD size: 3.5", Interface: SAS

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.