Fujitsu logo

Fujitsu 73GB SAS 15k 3GB/s hot plug 2.5" hard disk internal hard drive 15000 RPM 2.5"

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8730
Info modified on:
04 Apr 2025, 11:56:48
Short summary description Fujitsu 73GB SAS 15k 3GB/s hot plug 2.5" hard disk internal hard drive 15000 RPM 2.5":

Fujitsu 73GB SAS 15k 3GB/s hot plug 2.5" hard disk, 73 GB, 15000 RPM, 2.5", SAS

Long summary description Fujitsu 73GB SAS 15k 3GB/s hot plug 2.5" hard disk internal hard drive 15000 RPM 2.5":

Fujitsu 73GB SAS 15k 3GB/s hot plug 2.5" hard disk. HDD capacity: 73 GB, HDD speed: 15000 RPM, HDD size: 2.5", Interface: SAS

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.