Fujitsu logo

Fujitsu 73GB 3.5" 15K SCSI U320 HP internal hard drive 15000 RPM 3.5" Ultra320 SCSI

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52642
Info modified on:
04 Apr 2025, 11:56:51
Short summary description Fujitsu 73GB 3.5" 15K SCSI U320 HP internal hard drive 15000 RPM 3.5" Ultra320 SCSI:

Fujitsu 73GB 3.5" 15K SCSI U320 HP, 73 GB, 15000 RPM, 3.5", Ultra320 SCSI

Long summary description Fujitsu 73GB 3.5" 15K SCSI U320 HP internal hard drive 15000 RPM 3.5" Ultra320 SCSI:

Fujitsu 73GB 3.5" 15K SCSI U320 HP. HDD capacity: 73 GB, HDD speed: 15000 RPM, HDD size: 3.5", Interface: Ultra320 SCSI

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.