Fujitsu CONNECT2AIR WLAN, Wireless, USB, 54 Mbit/s
Fujitsu CONNECT2AIR WLAN. Connectivity technology: Wireless, Host interface: USB. Maximum data transfer rate: 54 Mbit/s, Wi-Fi band: Single-band (2.4 GHz). Antenna type: Internal PIFA