Fujitsu logo

Fujitsu RAID Controller onboard key 256MB LSI interface cards/adapter

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37718
Info modified on:
19 Aug 2017, 20:16:59
Short summary description Fujitsu RAID Controller onboard key 256MB LSI interface cards/adapter:

Fujitsu RAID Controller onboard key 256MB LSI, PCI, 0, 1, 5, 10, 50, 320 Mbit/s, Wired, Plug-in, 256 MB

Long summary description Fujitsu RAID Controller onboard key 256MB LSI interface cards/adapter:

Fujitsu RAID Controller onboard key 256MB LSI. Host interface: PCI. RAID levels: 0, 1, 5, 10, 50. Data transfer rate: 320 Mbit/s, Connectivity technology: Wired, Form factor: Plug-in

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.