Fujitsu logo

Fujitsu RAID Ctrl U320 2-ch 2i 2e 256MB BBU LSI interface cards/adapter

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115603
Info modified on:
13 Apr 2023, 13:04:31
Short summary description Fujitsu RAID Ctrl U320 2-ch 2i 2e 256MB BBU LSI interface cards/adapter:

Fujitsu RAID Ctrl U320 2-ch 2i 2e 256MB BBU LSI, PCI, CE, VCCI, C-Tick, BSMI, RRL, FCC, Intel 80303, 100 MHz, 0, 1, 5, 10, 320 Mbit/s

Long summary description Fujitsu RAID Ctrl U320 2-ch 2i 2e 256MB BBU LSI interface cards/adapter:

Fujitsu RAID Ctrl U320 2-ch 2i 2e 256MB BBU LSI. Host interface: PCI. Certification: CE, VCCI, C-Tick, BSMI, RRL, FCC. Processor model: Intel 80303, Processor frequency: 100 MHz, RAID levels: 0, 1, 5, 10. Data transfer rate: 320 Mbit/s, Connectivity technology: Wired, Dimensions (WxDxH): 175 x 107

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.