location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu 2GB 2x1GB DDR2-400 PC2-3200 rg ECC memory module 400 MHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2GB 2x1GB DDR2-400 PC2-3200 rg ECC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F3072-L822
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15681
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Nov 2017 04:15:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu 2GB 2x1GB DDR2-400 PC2-3200 rg ECC memory module 400 MHz :
The long product name of Fujitsu 2GB 2x1GB DDR2-400 PC2-3200 rg ECC memory module 400 MHz. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2GB 2x1GB DDR2-400 PC2-3200 rg ECC
More>>>
Fujitsu 2GB 2x1GB DDR2-400 PC2-3200 rg ECC memory module 400 MHz:
The official description of Fujitsu 2GB 2x1GB DDR2-400 PC2-3200 rg ECC memory module 400 MHz as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With new high-performance applications hitting the market daily, it's inevitable that you'll want to boost your notebook's performance sooner or later. Upgrade your memory and experience the difference.

Short summary description Fujitsu 2GB 2x1GB DDR2-400 PC2-3200 rg ECC memory module 400 MHz:
This short summary of the Fujitsu 2GB 2x1GB DDR2-400 PC2-3200 rg ECC memory module 400 MHz data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu 2GB 2x1GB DDR2-400 PC2-3200 rg ECC, 2 GB, DDR2, 400 MHz

Long summary description Fujitsu 2GB 2x1GB DDR2-400 PC2-3200 rg ECC memory module 400 MHz:
This is an auto-generated long summary of Fujitsu 2GB 2x1GB DDR2-400 PC2-3200 rg ECC memory module 400 MHz based on the first three specs of the first five spec groups.

Fujitsu 2GB 2x1GB DDR2-400 PC2-3200 rg ECC. Internal memory: 2 GB, Internal memory type: DDR2, Memory clock speed: 400 MHz, ECC

Features
Internal memory *
2 GB
Internal memory type *
DDR2
Memory clock speed *
400 MHz
Features
ECC *
Yes
Other features
Number of pins
240
Brand Image Product code Product Stock Price from
Fujitsu 8GB 2x4GB DDR2-400 PC2-3200 rg d ECC memory module 400 MHz Fujitsu 8GB 2x4GB DDR2-400 PC2-3200 rg d ECC memory module 400 MHz
(show image)
S26361-F3072-L824 8GB 2x4GB DDR2-400 PC2-3200 rg d ECC 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu 4GB 2x2GB DDR2-400 PC2-3200 rg d ECC memory module 400 MHz Fujitsu 4GB 2x2GB DDR2-400 PC2-3200 rg d ECC memory module 400 MHz
(show image)
S26361-F3072-L823 4GB 2x2GB DDR2-400 PC2-3200 rg d ECC 0.00
(excl. VAT)
0 (incl. VAT)