Fujitsu logo

Fujitsu Memory 4GB 2x2GB DDR2-400 rg ECC memory module

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44768
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu Memory 4GB 2x2GB DDR2-400 rg ECC memory module:

Fujitsu Memory 4GB 2x2GB DDR2-400 rg ECC, 4 GB, DDR2, 400 MHz

Long summary description Fujitsu Memory 4GB 2x2GB DDR2-400 rg ECC memory module:

Fujitsu Memory 4GB 2x2GB DDR2-400 rg ECC. Internal memory: 4 GB, Internal memory type: DDR2, Memory clock speed: 400 MHz, ECC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.