Fujitsu logo

Fujitsu Memory 512MB PC3200 DDR RAM memory module 0.5 GB ECC

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22907
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu Memory 512MB PC3200 DDR RAM memory module 0.5 GB ECC:

Fujitsu Memory 512MB PC3200 DDR RAM, 0.5 GB, DDR, 400 MHz, 184-pin DIMM

Long summary description Fujitsu Memory 512MB PC3200 DDR RAM memory module 0.5 GB ECC:

Fujitsu Memory 512MB PC3200 DDR RAM. Internal memory: 0.5 GB, Internal memory type: DDR, Memory clock speed: 400 MHz, Memory form factor: 184-pin DIMM, ECC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.