Fujitsu logo

Fujitsu Mem 256MB DDR-RAM PC3200 unbuf ECC TX150 S2/Eco40 memory module 0.25 GB

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30840
Info modified on:
04 Apr 2019, 04:35:22
Short summary description Fujitsu Mem 256MB DDR-RAM PC3200 unbuf ECC TX150 S2/Eco40 memory module 0.25 GB:

Fujitsu Mem 256MB DDR-RAM PC3200 unbuf ECC TX150 S2/Eco40, 0.25 GB, DDR, 400 MHz, 184-pin DIMM

Long summary description Fujitsu Mem 256MB DDR-RAM PC3200 unbuf ECC TX150 S2/Eco40 memory module 0.25 GB:

Fujitsu Mem 256MB DDR-RAM PC3200 unbuf ECC TX150 S2/Eco40. Internal memory: 0.25 GB, Internal memory type: DDR, Memory clock speed: 400 MHz, Memory form factor: 184-pin DIMM, ECC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.