Fujitsu logo

Fujitsu NVIDIA GeForce GTX 745 2GB GDDR3

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
236883
Info modified on:
02 Sept 2024, 20:27:33
Short summary description Fujitsu NVIDIA GeForce GTX 745 2GB GDDR3:

Fujitsu NVIDIA GeForce GTX 745 2GB, GeForce GTX 745, 2 GB, GDDR3, 4096 x 2160 pixels, PCI Express 3.0

Long summary description Fujitsu NVIDIA GeForce GTX 745 2GB GDDR3:

Fujitsu NVIDIA GeForce GTX 745 2GB. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 745. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR3. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.