Fujitsu logo

Fujitsu Memory 256MB 400MHz DDR2 memory module 0.25 GB

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69095
Info modified on:
07 Mar 2024, 15:34:52
Long product name Fujitsu Memory 256MB 400MHz DDR2 memory module 0.25 GB:

Memory 256MB 400MHz DDR2

Fujitsu Memory 256MB 400MHz DDR2 memory module 0.25 GB:

Fujitsu Siemens Computers enables people to freely access information and services anywhere and at any time with world-leading products, services and solutions, thus ensuring people's success within a knowledge-based society. Fujitsu Siemens is committed to meeting and exceeding your expectations and to earning your respect as the long-term IT partner of choice.

Short summary description Fujitsu Memory 256MB 400MHz DDR2 memory module 0.25 GB:

Fujitsu Memory 256MB 400MHz DDR2, 0.25 GB, DDR2, 400 MHz

Long summary description Fujitsu Memory 256MB 400MHz DDR2 memory module 0.25 GB:

Fujitsu Memory 256MB 400MHz DDR2. Internal memory: 0.25 GB, Internal memory type: DDR2, Memory clock speed: 400 MHz

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.