Fujitsu logo

Fujitsu Streamer DDS Gen5 36GB 3MB/s intern Storage drive Tape Cartridge

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129598
Info modified on:
31 May 2022, 09:35:00
Short summary description Fujitsu Streamer DDS Gen5 36GB 3MB/s intern Storage drive Tape Cartridge:

Fujitsu Streamer DDS Gen5 36GB 3MB/s intern, Storage drive, Tape Cartridge, SCSI LVD, 2:1, DDS, Plug-in

Long summary description Fujitsu Streamer DDS Gen5 36GB 3MB/s intern Storage drive Tape Cartridge:

Fujitsu Streamer DDS Gen5 36GB 3MB/s intern. Product type: Storage drive, Media type: Tape Cartridge, Interface: SCSI LVD. Native capacity: 36 GB, Compressed capacity: 72 GB, Drive device, buffer size: 8 MB. Sustained data transfer rate (compressed): 6 MB/s, Sustained data transfer rate (native): 3 MB/s. Weight: 1 kg. Dimensions (WxDxH): 147 x 162 x 41 mm, I/O ports: 1 x 68-pin HD D-Sub (HD-68), Recording technology: DDS-5

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.