Fujitsu logo

Fujitsu SCENICVIEW Series Primergy RC22 rack console 38.1 cm (15") 1024 x 768 pixels

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18727
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu SCENICVIEW Series Primergy RC22 rack console 38.1 cm (15") 1024 x 768 pixels:

Fujitsu SCENICVIEW Series Primergy Rack Console RC22, 38.1 cm (15"), 1024 x 768 pixels, TFT, 250 cd/m², 300:1, 30.7 cm

Long summary description Fujitsu SCENICVIEW Series Primergy RC22 rack console 38.1 cm (15") 1024 x 768 pixels:

Fujitsu SCENICVIEW Series Primergy Rack Console RC22. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels, Display: TFT. Horizontal scan range: 30 - 61 kHz, Vertical scan range: 55 - 75 Hz. Dimensions (WxDxH): 485 x 395 x 44 mm. Weight: 9.2 kg. I/O ports: 1 x VGA

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.