Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu RAID Controller U320 Dual-Channel 2i/2e interface cards/adapter PCI

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RAID Controller U320 Dual-Channel 2i/2e
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F2752-L228
Category
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6861
This statistic is based on the 90387 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88365 free Open Icecat users.
Info modified on: 04 Apr 2019 05:50:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu RAID Controller U320 Dual-Channel 2i/2e interface cards/adapter PCI :
The short editorial description of Fujitsu RAID Controller U320 Dual-Channel 2i/2e interface cards/adapter PCI

RAID Controller U320 Dual-Channel 2i/2e
More>>>
Fujitsu RAID Controller U320 Dual-Channel 2i/2e interface cards/adapter PCI:
The official marketing text of Fujitsu RAID Controller U320 Dual-Channel 2i/2e interface cards/adapter PCI as supplied by the manufacturer

The Adaptec SCSI RAID 2200S card is an affordable advanced-featured, microprocessor-based, Ultra320 SCSI RAID card in a low-profile form factor-making it ideal for mid-range and high-density servers and workstations. The card features a low-profile MD2 form factor, and accommodates an optionally available battery backup module for 72-hour cache memory protection.

Short summary description Fujitsu RAID Controller U320 Dual-Channel 2i/2e interface cards/adapter PCI:
This short summary of the Fujitsu RAID Controller U320 Dual-Channel 2i/2e interface cards/adapter PCI data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu RAID Controller U320 Dual-Channel 2i/2e, PCI, PCI, JBOD, 320 Mbit/s, PC, Unix, Plug-in

Long summary description Fujitsu RAID Controller U320 Dual-Channel 2i/2e interface cards/adapter PCI:
This is an auto-generated long summary of Fujitsu RAID Controller U320 Dual-Channel 2i/2e interface cards/adapter PCI based on the first three specs of the first five spec groups.

Fujitsu RAID Controller U320 Dual-Channel 2i/2e. Host interface: PCI, Output interface: PCI. RAID levels: JBOD. Data transfer rate: 320 Mbit/s, Platform: PC, Unix, Form factor: Plug-in

Ports & interfaces
Host interface *
Interface that enables a host controller to communicate with a driver.
PCI
Output interface *
The socket (port) where the output connectors are connected.
PCI
Features
RAID levels
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
JBOD
Other features
Data transfer rate
Rate at which data can be transferred, usually measured in units per second. May vary with network configurations.
320 Mbit/s
Ports quantity
The number of ports or external interfaces to which other equipment can be connected.
2
Platform
Description of a technology platform including a processor, chipset, platform software and wired networking capabilities.
PC, Unix
Form factor
The shape or design of the product.
Plug-in
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
168 x 64
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows NT Server 4.0, Microsoft Windows NT Workstation 4.0, Novell NetWare 5.1, Microsoft Windows 2000 Server, Microsoft Windows 2000 Advanced Server, Microsoft Windows 2000 Professional, SCO OpenServer 5.0.6, UnixWare 7.1.1, Caldera OpenUnix 8, Microsoft Windows XP Home Edition, Microsoft Windows XP Professional, Novell NetWare 6, Red Hat Linux 7.2, SuSE Linux 7.3, Red Hat Linux 7.3, SuSE Linux 8.0, SCO OpenServer 5.0.7, Microsoft Windows Server 2003
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
64 MB
I/O ports
An interface on a device to which you can connect another device.
2 x 68-pin HD D-Sub (HD-68)
Customer service details