Fujitsu logo

Fujitsu SCSI Controller PCI U160SCSI int lp interface cards/adapter

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77455
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu SCSI Controller PCI U160SCSI int lp interface cards/adapter:

Fujitsu SCSI Controller PCI U160SCSI int lp, PCI, 160 Mbit/s, Plug-in, -Intel PC or equivalent with available PCI slot (2.1 PCI compliant) -Windows NT 4.0 W/S and..., 64-bit PCI, 1 x storage - Ultra160 SCSI LVD - 68 pin HD D-Sub (HD-68) (internal) 1 x storage - Ultra160 SCSI...

Long summary description Fujitsu SCSI Controller PCI U160SCSI int lp interface cards/adapter:

Fujitsu SCSI Controller PCI U160SCSI int lp. Host interface: PCI. Data transfer rate: 160 Mbit/s, Form factor: Plug-in, Minimum system requirements: -Intel PC or equivalent with available PCI slot (2.1 PCI compliant) -Windows NT 4.0 W/S and...

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.