Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ISDN controller FRITZ!Card LP ISDN access device Wired

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ISDN controller FRITZ!Card LP
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F2649-L1
Category
Device which can access the ISDN. The ISDN is a telephone network which is able to transmit digital data. ISDNs can be accessed through a Basic Rate Interface (BRI) or a Primary Rate Interface (PRI).
ISDN Access Devices
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6381
This statistic is based on the 88682 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86695 free Open Icecat users.
Info modified on: 20 Mar 2020 16:15:57
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu ISDN controller FRITZ!Card LP ISDN access device Wired :
The short editorial description of Fujitsu ISDN controller FRITZ!Card LP ISDN access device Wired

ISDN controller FRITZ!Card Low Profile
More>>>
Fujitsu ISDN controller FRITZ!Card LP ISDN access device Wired:
The official marketing text of Fujitsu ISDN controller FRITZ!Card LP ISDN access device Wired as supplied by the manufacturer

Whether Internet, intranet or extranet - with the all-in-one FRITZ!Card package, you have all the right connections. FRITZ!Card's simple, system-integrated installation of all components lets you link your computer quickly and reliably with the network of your choice. All FRITZ!Card ISDN-Controllers come with FRITZ!, the complete software package for ISDN communication and Internet connectivity.

Short summary description Fujitsu ISDN controller FRITZ!Card LP ISDN access device Wired:
This short summary of the Fujitsu ISDN controller FRITZ!Card LP ISDN access device Wired data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu ISDN controller FRITZ!Card LP, Wired, ISDN DSS1/ETSI V.110 (I.470), V.120 (I.464), X.75, ITU T.70NL, ITU T.90NL, X.25, HDLC, 32 MB, Intel Pentium, 500 g, 130 x 70

Long summary description Fujitsu ISDN controller FRITZ!Card LP ISDN access device Wired:
This is an auto-generated long summary of Fujitsu ISDN controller FRITZ!Card LP ISDN access device Wired based on the first three specs of the first five spec groups.

Fujitsu ISDN controller FRITZ!Card LP. Connectivity technology: Wired, Supported protocols: ISDN DSS1/ETSI V.110 (I.470), V.120 (I.464), X.75, ITU T.70NL, ITU T.90NL, X.25, HDLC. Minimum RAM: 32 MB, Minimum processor: Intel Pentium. Weight: 500 g, Dimensions (WxDxH): 130 x 70. I/O ports: 1 x ISDN - RJ-11

Technical details
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 2000 / NT4.0, Microsoft Windows 98/ME, Microsoft Windows XP
Interface type
PCI
Modem
Connectivity technology
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Supported protocols
ISDN DSS1/ETSI V.110 (I.470), V.120 (I.464), X.75, ITU T.70NL, ITU T.90NL, X.25, HDLC
System requirements
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
32 MB
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Intel Pentium
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
500 g
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
130 x 70
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
1 x ISDN - RJ-11
Customer service details
X