Fujitsu logo

Fujitsu 1GB PC1600 DDR RAM ECC memory module 200 MHz

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21320
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu 1GB PC1600 DDR RAM ECC memory module 200 MHz:

Fujitsu 1GB PC1600 DDR RAM ECC, 1 GB, DDR, 200 MHz, 184-pin DIMM

Long summary description Fujitsu 1GB PC1600 DDR RAM ECC memory module 200 MHz:

Fujitsu 1GB PC1600 DDR RAM ECC. Internal memory: 1 GB, Internal memory type: DDR, Memory clock speed: 200 MHz, Memory form factor: 184-pin DIMM, CAS latency: 2, ECC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.