Fujitsu logo

Fujitsu Console Switch KVM S2 Adapter PS2>VGA KVM cable

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72300
Info modified on:
13 Apr 2023, 13:04:30
Short summary description Fujitsu Console Switch KVM S2 Adapter PS2>VGA KVM cable:

Fujitsu Console Switch KVM S2 Adapter PS2>VGA, 2 x 6-pin Mini-DIN (PS/2-Typ), 1 x 15-pin HD D-Sub (HD-15)

Long summary description Fujitsu Console Switch KVM S2 Adapter PS2>VGA KVM cable:

Fujitsu Console Switch KVM S2 Adapter PS2>VGA. Connector(s): 2 x 6-pin Mini-DIN (PS/2-Typ), 1 x 15-pin HD D-Sub (HD-15)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.