location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu STORAGEBIRD XL-E 750GB external hard drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
STORAGEBIRD XL-E 750GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26341-F103-L13
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66235
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu STORAGEBIRD XL-E 750GB external hard drive :
The long product name of Fujitsu STORAGEBIRD XL-E 750GB external hard drive. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

STORAGEBIRD XL-E 750GB
More>>>
Fujitsu STORAGEBIRD XL-E 750GB external hard drive:
The official description of Fujitsu STORAGEBIRD XL-E 750GB external hard drive as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The STORAGEBIRD XL-E is an external 3.5-inch hard disk drive which provides up to 750 GB of storage for music, photos, videos and data files. It is designed for home and office users and is easy to install at the USB port of the PC or notebook. Equipped with high-speed USB 2.0 interface, the STORAGEBIRD XL-E delivers fast data transfer up to 480 Mbps.

The fan-less design ensures high reliability and low noise operation. The STORAGEBIRD XL-E comes with a stand allowing you to decide how it is placed on the desk.

Short summary description Fujitsu STORAGEBIRD XL-E 750GB external hard drive:
This short summary of the Fujitsu STORAGEBIRD XL-E 750GB external hard drive data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu STORAGEBIRD XL-E 750GB, 750 GB, 3.5", 7200 RPM

Long summary description Fujitsu STORAGEBIRD XL-E 750GB external hard drive:
This is an auto-generated long summary of Fujitsu STORAGEBIRD XL-E 750GB external hard drive based on the first three specs of the first five spec groups.

Fujitsu STORAGEBIRD XL-E 750GB. HDD capacity: 750 GB, HDD size: 3.5", HDD speed: 7200 RPM

Hard drive
HDD size *
3.5"
HDD capacity *
750 GB
HDD speed *
7200 RPM
Interface
Serial ATA
Type
HDD
Storage drive average seek time
12 ms
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Weight & dimensions
Weight *
1.2 kg
Other features
USB 2.0 ports quantity
1
Internal
No
Compatible operating systems
Microsoft Windows XP, Microsoft Windows Vista
Dimensions (WxDxH)
180 x 115 x 32 mm