Fujitsu logo

Fujitsu PY-ME25SP memory module 256 GB 1 x 256 GB DDR5 5600 MHz ECC

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22036
Info modified on:
10 Jul 2024, 13:57:00
Long product name Fujitsu PY-ME25SP memory module 256 GB 1 x 256 GB DDR5 5600 MHz ECC:

256 GB, DDR5, 5600 MHz

Short summary description Fujitsu PY-ME25SP memory module 256 GB 1 x 256 GB DDR5 5600 MHz ECC:

Fujitsu PY-ME25SP, 256 GB, 1 x 256 GB, DDR5, 5600 MHz

Long summary description Fujitsu PY-ME25SP memory module 256 GB 1 x 256 GB DDR5 5600 MHz ECC:

Fujitsu PY-ME25SP. Component for: PC/Server, Internal memory: 256 GB, Memory layout (modules x size): 1 x 256 GB, Internal memory type: DDR5, Memory clock speed: 5600 MHz, ECC

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.