Fujitsu logo

Fujitsu ESPRIMO Q510 Intel® Core™ i3 i3-2120T 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Desktop Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83395
Info modified on:
23 Jul 2024, 20:51:06
Short summary description Fujitsu ESPRIMO Q510 Intel® Core™ i3 i3-2120T 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Desktop Mini PC Black:

Fujitsu ESPRIMO Q510, 2.6 GHz, Intel® Core™ i3, i3-2120T, 4 GB, 320 GB, Windows 7 Professional

Long summary description Fujitsu ESPRIMO Q510 Intel® Core™ i3 i3-2120T 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Desktop Mini PC Black:

Fujitsu ESPRIMO Q510. Processor frequency: 2.6 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2120T. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Desktop. Product type: Mini PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.