Fujitsu logo

Fujitsu FI-7260 Flatbed & ADF scanner 600 x 600 DPI A4 Black, White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36506
Info modified on:
26 Jun 2024, 05:52:38
Short summary description Fujitsu FI-7260 Flatbed & ADF scanner 600 x 600 DPI A4 Black, White:

Fujitsu FI-7260, 216 x 355.6 mm, 600 x 600 DPI, 24 bit, 60 ppm, 120 ipm, 120 ipm

Long summary description Fujitsu FI-7260 Flatbed & ADF scanner 600 x 600 DPI A4 Black, White:

Fujitsu FI-7260. Maximum scan size: 216 x 355.6 mm, Optical scanning resolution: 600 x 600 DPI, Output colour depth: 24 bit. Scanner type: Flatbed & ADF scanner, Product colour: Black, White, Display: LCD. Sensor type: CCD, Daily duty cycle (max): 4000 pages, Light source: White LED (3x). Auto document feeder (ADF) input capacity: 80 sheets. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4, Auto Document Feeder (ADF) media weight: 27 - 413 g/m²

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.