Fujitsu logo

Fujitsu fi-7160 ADF scanner 600 x 600 DPI A4 Black, Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
243380
Info modified on:
26 Jun 2024, 05:38:52
Short summary description Fujitsu fi-7160 ADF scanner 600 x 600 DPI A4 Black, Grey:

Fujitsu fi-7160, 210 x 5588 mm, 600 x 600 DPI, 24 bit, 8 bit, 1 bit, 60 ppm

Long summary description Fujitsu fi-7160 ADF scanner 600 x 600 DPI A4 Black, Grey:

Fujitsu fi-7160. Maximum scan size: 210 x 5588 mm, Optical scanning resolution: 600 x 600 DPI, Output colour depth: 24 bit. Scanner type: ADF scanner, Product colour: Black, Grey, Display: LCD. Sensor type: CCD, Light source: White LED, Scan drivers: ISIS, TWAIN. Auto document feeder (ADF) input capacity: 80 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Labels, Plain paper, Plastic Card, ISO A-series sizes (A0...A9): A4, A8

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.