location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu fi-7160 ADF scanner 600 x 600 DPI A4 Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
fi-7160
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA03670-B051 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4939761305894 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 426485
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:30:57
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Scanner Family EN (3.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Scanner Summary EN (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu fi-7160 ADF scanner 600 x 600 DPI A4 Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: ADF scanner 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - LCD Built-in display
  • - A4
  • - Maximum scan size: 216 x 5588 mm Sensor type: CCD
  • - USB port
  • - Power supply type: AC 38 W
Warranty: 1 year Advance Exchange within 1-2 days; Hotline and Online support; parts, labour and shipping included
Long product name Fujitsu fi-7160 ADF scanner 600 x 600 DPI A4 Black, White :
The long product name of Fujitsu fi-7160 ADF scanner 600 x 600 DPI A4 Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

fi-7160 - 600 dpi, 60ppm / 120ipm, A4, LCD, 2x CCD, USB 3.0, 4.2kg
More>>>
Fujitsu fi-7160 ADF scanner 600 x 600 DPI A4 Black, White:
The official description of Fujitsu fi-7160 ADF scanner 600 x 600 DPI A4 Black, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Efficient
Smoothly scan batches of documents quickly and accurately into your business processes

Reliable
Innovative paper feeding and protection mechanisms ensure
seamless processing

Intelligent
Minimise user interaction through automated hardware and software based image enhancement tools

Intuitive
PaperStream Capture and PaperStream IP for high performance batch scanning
and image enhancement.

Minimal effort with the utmost intelligence, efficiency and reliability
The fast, compact and intuitive fi-7180, fi-7280, fi-7160 and fi-7260 desktop scanners from Fujitsu come well equipped to seamlessly process your documents into the digital world.
- Increase productivity/collaboration/customer satisfaction
- Meet legal and regulatory obligations and disaster recovery objectives
- Save space and money
- Address sustainability management

These are the first desktop scanners in the World equipped with iSOP (Intelligent Sonic Paper Protection); which detects changes in the acoustic noise generated by paper and enhances the paper feeding process. Additionally they feature innovatively developed hardware and software to help augment your daily routines and boost your organisation’s efficiency.

Flexible, out of the box document capture solution
The fi-7180, fi-7280, fi-7160 and fi-7260 are designed to support document capture routines either for knowledge workers or for small workgroups. Easy to set up, use and maintain these robust scanners are built on years of solid reputation and come bundled with a user friendly and intuitive scanner driver PaperStream IP along with batch scanning automation and enhancement software PaperStream Capture.

Hassle free monitoring and administering
Integrated within the operating panel an LCD shows useful information such as current scanner settings, operating status and a paper counter.

The fi-7180, fi-7280, fi-7160 and fi-7260 come with Scanner Central Admin tools that includes functions that system administrators can use to manage the installation and operation of multiple scanners, monitor operation status and update drivers and software from one location. This ability dramatically reduces the cost and work that goes into setting up, operating and maintaining many scanners in an organisation and also in expanding the scanner network to multiple locations.

Intuitive feeding functions offer enhanced operation and continuous uninterrupted scanning
Built on class leading and proven feeding capabilities from predecessor models ensures that the scanning of mixed batches at the desktop is a breeze and helps minimise the pre-processing time required. In addition the fi-7180, fi-7160, fi-7280 and fi-7260 scanners now come with a unique paper protection function that is based on acoustic sensors; iSOP (Intelligent Sonic Paper Protection), which reduces the risk of having documents damaged by sensing the audible noise of paper movements and stopping the feeding of sheets when an irregular noise is encountered. Should you be scanning mixed batches of differing thicknesses of documents then the “skew reducer” reduces the physical skew that documents encounter through the paper path ensuring that each document is captured with the utmost precision and simplicity.
All four scanner models additionally make use of an ultrasonic sensor that accurately detects multifeed errors where two or more sheets are fed through the scanner at once plus intelligent multifeed function that is designed for documents that intentionally feature paper attachments of defined sizes or locations such as sticky notes or photos. The scanner can automatically recognise the location of the attachment and will then exclude that zone
from triggering alert conditions.

Integrated flatbed for even greater scanning potential
The fi-7280 and fi-7260 models feature an ultra fast built-in flatbed
module that enables the scanning of diverse documents types such as
those that may be bound, stapled or delicate.

Fujitsu developed best in class scanner driver and image capturing / processing software.

PaperStream IP – high quality image enhancement
PaperStream IP is the new scanner driver for the fi-7180, fi-7280, fi-7160 and fi-7260 scanners. In addition to being fully compliant with the industry standard TWAIN and ISIS interface, PaperStream IP incorporates as standard, highly sophisticated image processing which automatically applies features such as noise removal , background pattern removal and character
augmentation to produce exceptionally clear, high quality images that are suitable for direct import into the users work flow . PaperStream IP has an intuitive, easy to use interface which can be switched between Administrator or User mode to simplify the scanning process and reduce user error. Additionally PaperStream IP also introduces a new Assisted Scanning mode, which allows the user to visually select the best quality image from a range of images of the page, rather than have to manually fine tune the scanning parameters one by one.

PaperStream Capture – enhanced batch capture
PaperStream Capture is an easy to use capture tool which allows users to easily create batch scanning profiles which encapsulate all of the settings and configuration required to control the scanning process from scan to the release of the image to the users normal work flow.
Once created batch profiles can be run by a single click or can be linked to scanner front panel buttons to streamline the whole capture process.

Short summary description Fujitsu fi-7160 ADF scanner 600 x 600 DPI A4 Black, White:
This short summary of the Fujitsu fi-7160 ADF scanner 600 x 600 DPI A4 Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu fi-7160, 216 x 5588 mm, 600 x 600 DPI, 24 bit, 60 ppm, 60 ppm, 120 ipm

Long summary description Fujitsu fi-7160 ADF scanner 600 x 600 DPI A4 Black, White:
This is an auto-generated long summary of Fujitsu fi-7160 ADF scanner 600 x 600 DPI A4 Black, White based on the first three specs of the first five spec groups.

Fujitsu fi-7160. Maximum scan size: 216 x 5588 mm, Optical scanning resolution: 600 x 600 DPI, Output colour depth: 24 bit. Scanner type: ADF scanner, Product colour: Black, White, Display: LCD. Sensor type: CCD, Daily duty cycle (max): 4000 pages, Light source: White LED (2x). Auto document feeder (ADF) input capacity: 80 sheets. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4, Auto Document Feeder (ADF) media weight: 27 - 413 g/m²

PaperStream IP (32/64 Bit)

The PaperStream IP driver takes the work out of image cleanup when scanning invoices, ID cards, receipts, forms, or any other day to day paperwork.

PaperStream IP automatically improves the image quality, removes unwanted backgrounds, and optimises your scanned images for optical character recognition (OCR). It is fast and easy to use. Our latest innovation, Assisted Scan, allows users to replace poor images. For rare or difficult documents driver settings can be easily adjusted, our preview function allows scan operators to see their adjustments in real-time without time-consuming re-scans. PaperStream IP works with both ISIS and TWAIN applications.

PaperStream Capture

PaperStream Capture makes advanced capture with Fujitsu scanners easier than before.

PaperStream Capture has a streamlined User Interface to reduce training time and increase productivity. Not only have we provided users with the most common profiles used by customers—black and white, colour, and auto-colour—new profiles are easily created or modified through a wizard. We have organised the release screen so that batches can easily be suspended or continued. PaperStream Capture is also integrated with PaperStream IP’s assisted scanning for visual cleanup of documents. The reading of barcodes and patch codes make document separation easy, improving document organisation.

PaperStream Capture Pro

PaperStream Capture Pro advanced software enhances Fujitsu fi Series’ superior scanning abilities with improved features including options for high-level data extraction and indexing, the import of electronic images, and support for multi-station licensing. PaperStream Capture Pro offers cost-effective improvement tools such as PaperStream IP for optimised image capture. As a distributed capture model, this scanner software captures your data without added costs and resources. This solution benefits organisations and departments that require an efficient yet easy way to convert paper documents into a digital file for high-level data indexing and extraction. Improve records management processes and drive down business expenses with PaperStream Capture Pro.

High-impact scanning, low environmental impact

In keeping with Fujitsu’s long-standing commitment to safeguarding the environment, the fi-7160 is the latest business scanner to adhere to strictest ecological regulations throughout the entire manufacturing process. The design and manufacture of the fi-7160 meet Energy Star’s energy consumption requirements and the European Union’s Reduction of Hazardous Substances and Volatile Organic Compounds regulations.

Need ultra-compact yet incredible document handling performance?

The fi-800R is a game-changing scanner with the smallest footprint – 1/3rd of the desk space of any other scanner. Small compact yet combines the ability to scan passports and thick documents along with a 2nd path for 40 pages per minute (80 images per minute) of documents to make this the best solution for all front of house or customer-facing situations such as hotels, banks and healthcare.

Need higher speed?

fi-7180 offers an increased speed of 80 pages per minute or 160 images per minute (ipm)

Want lower cost?

The fi-7140 reduces the speed, reduces the costs while still offering the legendary reliability and image quality of Fujitsu scanners. Perfect for light or occasional scanning

Large scanning requirements

Confronted by large volumes of documents to be processed?

Fujitsu production scanners are the perfect answer to high volumes of document processing of 120,000 sheets per day via the 500-document tray. Speed and volumes are combined with our leading software to ensure maximum throughput with minimal rescanning.

Scanning
Maximum scan size *
216 x 5588 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Output colour depth
24 bit
Film scanning
No
ADF scan speed (b/w, A4)
60 ppm
ADF scan speed (colour, A4)
60 ppm
Duplex ADF scan speed (b/w, A4)
120 ipm
Duplex ADF scan speed (colour, A4)
120 ipm
Black/white scanning colour modes
Grayscale, Monochrome
Design
Scanner type *
ADF scanner
Product colour *
Black, White
Display
LCD
Built-in display *
Yes
Performance
Sensor type *
CCD
Light source
White LED (2x)
Daily duty cycle (max) *
4000 pages
Scan drivers
ISIS, TWAIN
Input capacity
Auto document feeder (ADF) input capacity
80 sheets
Paper handling
Multi feed detection
Yes
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4
Auto Document Feeder (ADF) media weight
27 - 413 g/m²
Minimum scan area (ADF)
50.8 x 54 mm
Ports & interfaces
USB port *
Yes
USB version
3.2 Gen 1 (3.1 Gen 1)
Standard interfaces
USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1)
Power
Power supply type *
AC
Power consumption (typical)
38 W
Power consumption (standby)
1.8 W
Power consumption (off)
0.35 W
Input voltage
100-240 V
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Linux operating systems supported
Ubuntu 14.04, Ubuntu 16.04
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2 x64, Windows Server 2008 x64, Windows Server 2012 R2 x64, Windows Server 2012 x64, Windows Server 2016 x64
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
300 mm
Depth
170 mm
Height
163 mm
Weight
4.2 kg
Packaging content
Bundled software
PaperStream IP PaperStream Capture Software Operation Panel Error Recovery Guide ScanSnap Manager Scan to Microsoft SharePoint ABBYY FineReader Scanner Central Admin tools
Technical details
Sustainability certificates
ENERGY STAR
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84716070
Source Testseek summary Average rating
Reviews
Updated:
2020-08-18 08:55:39
Uk has collected 5 expert reviews for Fujitsu fi-7160 ADF scanner 600 x 600 DPI A4 Black, White and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
itpro.co.uk
Updated:
2020-08-18 08:55:39
Sign up for our daily newsletterFujitsu's fi-7160 workgroup scanner and its slick PaperStream IP technology allows SMBs to do more with their scanned documents. Designed to manage the entire scanning workflow and streamline batch processes, PaperStream...
Good Powerful OCR features, Intelligent bundled software, Great speeds...
Bad No backlight on display...
Bottom line Fujitsu's fi-7160 may only be a USB 3 model but it delivers great scan speed and quality at a tempting price. Fujitsu's PaperStream IP package adds even more value making the fi-7160 a great choice for SMBs that want to manage and streamline their enti...
80%
gadgetreview.com
Updated:
2020-08-18 08:55:39
We're sorry, this product is temporarily out of stockThe fi-7160 Fujitsu is a workhorse document scanner that can scan high volumes of documents quickly and without jamming. It has a large tray capable of holding up to 80 pages and has no problem scanning...
Good Fast duplex scan speeds of up to 120 images per minute, 4000-page daily duty cycle, Large 80-page automatic document feeder...
Bad No wireless capability, Installation can take long, Might be overkill for smaller offices...
Bottom line When it comes to scanning lots of documents quickly and efficiently, there are few scanners in its class better than the fi-7160. Not only has it got a fast scanning speed, but it also has software that ensures that each image is clear and goes to the cor...
81%
techgearlab.com
Updated:
2020-08-18 08:55:39
The Fujitsu Fi-7160 excels when you need to scan lots of very long documents. Otherwise the Fujitsu iX500 ScanSnap is a better overall scanner, but its automatic document feeder has a smaller capacity. Performance Comparison The Fujitsu Fi-7160 was one...
Good 80-page automatic document feeder, fast, high quality scans...
Bad Expensive, text recognition not perfect, somewhat complicated installation...
Bottom line The Fujitsu Fi-7160 has a big, 80-page document feeder, making it great for those that have to scan a lot. However, it is also very expensive, and there are other much cheaper models that also have decent sized document feeders...
71%
pcmag.com
Updated:
2020-08-18 08:55:39
As a compact document scanner for small to midsize offices or workgroups, the Fujitsu fi-7160 ($1,195) provides very good scan speeds. It has a solid set of features for improving scan reliability and quality. It fell bit short of the Editors' Choice Epso...
Good Fast, particularly in scanning two-sided (versus one-sided) documents, Compact, Good feature set, USB 3.0 connectivity...
Bad Erratic optical-character-recognition performance...
Bottom line The Fujitsu fi-7160 is a fast, capable workgroup document scanner with a full set of features...
70%
Brand Image Product code Product Stock Price from
Ricoh fi-800R ADF + Manual feed scanner 600 x 600 DPI A4 Black, White Ricoh fi-800R ADF + Manual feed scanner 600 x 600 DPI A4 Black, White
(show image)
PA03795-B001 fi-800R 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Italia 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
United Kingdom 2 distributor(s)