Fujitsu logo

Fujitsu ScanSnap iX500 Flatbed scanner 1200 x 1200 DPI A4 Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95900
Info modified on:
14 Mar 2024, 18:34:53
Warranty:
2 Years
Long product name Fujitsu ScanSnap iX500 Flatbed scanner 1200 x 1200 DPI A4 Black:

ADF, Duplex, Colour, CIS, 25 ppm, 150 - 1200 dpi, A4, 40 - 209 g/m2, USB 1.1/2.0/3.0, 802.11b/g/n, 20 W, 3000 g, Black

Fujitsu ScanSnap iX500 Flatbed scanner 1200 x 1200 DPI A4 Black:

ScanSnap iX500 Wi-Fi Multi Sheet Scanner for Windows & MAC.

- Speedy and intuitive desktop scanner capable of up to 25 single or double sided pages.
- Wirelessly scan to your smart Apple and Android devices.
- Fitted with Fujitsu’s ‘GI’ processing engine for enhanced scanning performance and comfort.
- Scan to searchable PDF, JPEG, Word, Excel, Cloud services and more.

Speedy and compact scanner for the office or at home
ScanSnap iX500 is designed with the user in mind offering a complete scan, store, retrieve and distribute solution. A one button approach will convert colour or mono multi page, double sided documents into digital PDF or Jpg files which you can file, organise, share and email. The ScanSnap iX500 will sit comfortably in any desktop environment allowing you to become paperless and access your digital information anywhere and anytime.

Automated scan features for perfect scans first time
The ScanSnap iX500 comes with a host of intuitive inbuilt features that help facilitate effortless precision scanning with minimal user intervention. Mixed batches of single and double sided documents can be scanned without pre-sorting as the ScanSnap iX500 will automatically remove blank pages, pages scanned upside down will be rotated on screen, colour will be detected and scanned accordingly to help file size, batches of mixed size documents from business card to A4 will be scanned and size adjusted as such without white space around them. Reduced bleed through will optimise the scanned image and any pages fed in slightly off straight will be automatically straightened.

Complete Wi-Fi now enabled
For the first time the ScanSnap iX500 offers the ability to scan to a smart device without the need for a host PC or notebook via a Wi-Fi connection. Download the ScanSnap Connect Application free of charge from the official application distribution services and then scan, save and distribute your documents direct to your iPad, iPhone or Android device in the matter of seconds.

GI Image processing engine enhances the scanning process
An inbuilt dual core CPU helps set the iX500 apart when it comes to scanning performance and reliability delivering a feeding performance that you expect from a device capable of high speeds and high volumes via a USB 3.0 interface. Indeed these scanning speeds are maintained even if your target device is not up to the pace or your connectivity is lacking, scanning via a Wi-Fi connection is made effortless and hassle free.

It’s not just a scanner, it’s a scanning solution!
Far from just converting your scanned data into digital images, the ScanSnap iX500 comes bundled with an assortment of software offerings designed to take your paper into the digital realm and into your everyday processes. An intelligent QuickMenu can be set to appear after scanning that can display favourite or even recommended destinations for your scanned data.

The bundled full version of Adobe Acrobat X Standard for Windows users can create searchable PDFs, additionally searchable and editable Microsoft Word, Excel and PowerPoint files can be created utilising the bundled version of ABBYY FineReader for both Windows and Mac users. CardMinder for Windows and Mac allow you to scan and OCR all your collected business cards and then export to a database package.

ScanSnap is the only scanner that does not require your application to feature a scan interface. If your application handles PDF or JPEG files, simply create a new ScanSnap profile scanning within the application. You can also use the new ScanSnap Folder, by using the import capability of your application. This makes scanning to cloud applications a breeze! Browse to the ScanSnap Folder located under My Computer and hit the blue scan button. Now, your file can be imported in your application and it will be deleted from the ScanSnap Folder automatically!

Make your documents mobile
Access your documents anywhere and anytime by scanning directly to a multitude of popular cloud services such as Dropbox, Evernote, Google Docs and SugarSync. Your scanned data will be replicated and viewable from any PC, notebook or smart device.

Additionally scan your business cards directly into SalesForce CRM or share them and your documents via SalesForce Chatter

A green solution!
The ScanSnap iX500 makes it easy to leave paper behind to be recycled and reused, whether you are in the office, at home or on the move. Based on industry estimates, the typical document is copied 9 times! Scan your document once and use the electronic image to reduce clutter and save more trees!

Short summary description Fujitsu ScanSnap iX500 Flatbed scanner 1200 x 1200 DPI A4 Black:

Fujitsu ScanSnap iX500, 216 x 360 mm, 1200 x 1200 DPI, 25 ppm, 25 ppm, Flatbed scanner, Black

Long summary description Fujitsu ScanSnap iX500 Flatbed scanner 1200 x 1200 DPI A4 Black:

Fujitsu ScanSnap iX500. Maximum scan size: 216 x 360 mm, Optical scanning resolution: 1200 x 1200 DPI, ADF scan speed (b/w, A4): 25 ppm. Scanner type: Flatbed scanner, Product colour: Black. Sensor type: CIS, Light source: RGB LED, Scan file formats: JPG, PDF. Standard input capacity: 50 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Business Card, Plain paper, Post Card(JPN), ISO A-series sizes (A0...A9): A4, A5, A6

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.