location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ScanSnap S1300i ADF scanner 600 x 600 DPI A4 Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ScanSnap S1300i
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA03643-B001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4939761304668
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 250537
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Apr 2024 14:06:00
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Scanner Family EN (3.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Scanner Summary EN (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu ScanSnap S1300i ADF scanner 600 x 600 DPI A4 Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: ADF scanner 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - A4 Scanning media types supported: Business Card, Envelopes, Photo paper, Plain paper
  • - Maximum scan size: 216 x 863 mm Sensor type: Dual CIS
  • - USB port
  • - Power supply type: AC/USB 9 W
Warranty: 1 Year
Long product name Fujitsu ScanSnap S1300i ADF scanner 600 x 600 DPI A4 Black, Silver :
The long product name of Fujitsu ScanSnap S1300i ADF scanner 600 x 600 DPI A4 Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A4, A5, A6, A8, CIS, 600dpi, USB 2.0, 1400g
More>>>
Fujitsu ScanSnap S1300i ADF scanner 600 x 600 DPI A4 Black, Silver:
The official description of Fujitsu ScanSnap S1300i ADF scanner 600 x 600 DPI A4 Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Performance in a compact size!
At nearly half the size of a sheet of paper, the ScanSnap S1300i is the smallest multi-page double-sided ScanSnap scanner for one-button ease of use at the desk or on the road. Stack up to 10 pages into the automatic document feeder (ADF) and press the blue button.

Faster two-sided multi-page scanning
ScanSnap S1300i scans both sides of each page at up to 12 pages per minute directly to PDF, searchable PDF, JPEG, or to office applications like Word or Excel®. The ScanSnap S1300i automatically recognizes the size of each document, detects and corrects for skew, and shows images in their proper orientation. You can even choose to have blank pages automatically removed.

Operates on USB Bus Power for Extra Portability
ScanSnap S1300i comes with an AC Adapter but for added mobile convenience, the ScanSnap S1300i can be powered though the computer’s USB ports* when an AC power source is not available.

*When using the USB bus power cable, the computer must have two USB ports; one for power feeding and the other for USB cable connection.

Ready to be used on a PC or Mac
The Quick Menu allows you to quickly transition between different scanning intentions.
Just press the scan button and choose what you want ScanSnap to do:

- ScanSnap Folder: Scan ‘outside-the-box’into virtually any application or cloud service from a PC (for Windows®)
- Scan to Folder: Store scans to a folder, network folder, or to SharePoint (PC) or iDisk (Mac)
- Scan to Email: Eliminate faxing and share electronic documents over email
- Scan Business Card: Scan business cards and automatically extract contact information
- Scan to Print: Use ScanSnap with your printer to create copies
- Scan to Word (.doc): Scan directly to an editable Word file
- Scan to Excel (.xls): Scan directly to an editable Excel file
- Scan to Mobile: link to an iPad or iPhone and select Android™ smartphones and tablets.
- Scan to Cloud: Scan to Evernote®, Google®Docs™, Salesforce CRM, Salesforce Chatter, SugarSync, SharePoint Online (for Windows®), and Dropbox.

ScanSnap Receipt
*
The ScanSnap Receipt software allows you to easily scan and extract information from your receipts, and even export the data for tax filing.

*Available via an online update only.

ScanSnap Sync*
With ScanSnap Sync built into ScanSnap Organizer software and the ScanSnap Connect app, captured documents are automatically synchronized with all your devices through Dropbox, Google Drive or Microsoft OneDrive.

*Available via an online update only.

Short summary description Fujitsu ScanSnap S1300i ADF scanner 600 x 600 DPI A4 Black, Silver:
This short summary of the Fujitsu ScanSnap S1300i ADF scanner 600 x 600 DPI A4 Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu ScanSnap S1300i, 216 x 863 mm, 600 x 600 DPI, 12 ppm, ADF scanner, Black, Silver, Dual CIS

Long summary description Fujitsu ScanSnap S1300i ADF scanner 600 x 600 DPI A4 Black, Silver:
This is an auto-generated long summary of Fujitsu ScanSnap S1300i ADF scanner 600 x 600 DPI A4 Black, Silver based on the first three specs of the first five spec groups.

Fujitsu ScanSnap S1300i. Maximum scan size: 216 x 863 mm, Optical scanning resolution: 600 x 600 DPI, ADF scan speed (colour, A4): 12 ppm. Scanner type: ADF scanner, Product colour: Black, Silver. Sensor type: Dual CIS, Light source: RGB LED, Scan to: File, Image. Auto document feeder (ADF) input capacity: 10 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Business Card, Envelopes, Photo paper, Plain paper, ISO A-series sizes (A0...A9): A4, A5, A6, A8

Scanning
Maximum scan size *
216 x 863 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
Yes
ADF scan speed (colour, A4)
12 ppm
Design
Scanner type *
ADF scanner
Product colour *
Black, Silver
Built-in display *
No
Performance
Sensor type *
Dual CIS
Light source
RGB LED
Scan to
File, Image
Scan drivers
ScanSnap
Input capacity
Auto document feeder (ADF) input capacity
10 sheets
Paper handling
Scanning media types supported
Business Card, Envelopes, Photo paper, Plain paper
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4, A5, A6, A8
ISO B-series sizes (B0...B9)
B5, B6
Letter
Yes
Legal
Yes
Auto Document Feeder (ADF) media weight
64 - 104.7 g/m²
Maximum scan area (ADF)
216 x 360 mm
Minimum scan area (ADF)
50.8 x 50.8 mm
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power supply type *
AC/USB
Power consumption (typical)
9 W
Power consumption (standby)
5 W
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
System requirements
Mac compatibility
Yes
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
USB required
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
20 - 80 °C
Certificates
Certification
RoHS
Weight & dimensions
Width
284 mm
Depth
99 mm
Height
77 mm
Weight
1.4 kg
Packaging content
Drivers included
Yes
Technical details
Sustainability certificates
ENERGY STAR
Logistics data
Harmonized System (HS) code
84716070
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 04:32:06
Uk has collected 21 expert reviews for Fujitsu ScanSnap S1300i ADF scanner 600 x 600 DPI A4 Black, Silver and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
alphr.com
Updated:
2013-02-14 04:32:04
Fujitsu is usually at the forefront of portable scanner development, so it's a surprise it's taken more than two years to update its popular ScanSnap S1300 . The S1300i doesn't offer any radical improvements, however, upping scan speed from 8ppm to a mere...
Bottom line No big improvements over its predecessor, but it remains a good choice for businesses...
83%
expertreviews.co.uk
Updated:
2013-02-14 04:32:06
The ScanSnap S1300i is a relatively minor update to Fujitsu's impressive S1300 document scanner, with the chief differences being a refreshed software bundle and quicker scan speeds, up from eight pages per minute (ppm) to 12ppm. The S1300i seems quite...
Bottom line A highly-portable, easy to use document scanner that produces great results...
80%
trustedreviews.com
Updated:
2013-02-14 04:32:06
The latest version of Fujitsu's high-end, portable, sheet-feed scanner, the ScanSnap S1300i, has a number of improvements over its S1300 predecessor, including speed and scanning to mobile devices. It's aimed at those who don't need the functions of a ful...
Good Good custom-written software, Automated scans to many destinations, Excellent OCR results...
Bad No onboard memory, Setup can be touchy, No case provided...
Bottom line Fujitsu claims 1ppm for a 600ppi colour scan from the ScanSnap S1300i, though this is a top spec scan. For most general day-to-day and archival work you can expect higher scan rates than this. A black-and-white scan at 300ppi took just 8s, and that includ...
90%
itpro.co.uk
Updated:
2013-02-14 04:32:06
The revamped portable scanner brings a number of improvements from the previous edition including an increase in speed. The device is now able to scan 12 pages per minute (ppm), up from 8 ppm.Less portable than the entry-level, lightweight ScanSnap S1100...
Bottom line Whilst the Fujitsu S1300i just edges ahead of the P-215 on scan speed, Canon's device comes with faultless and fluid software whichincludes TWAIN/ISIS drivers. The ScanSnap S1300i is a good choice, but we'd opt for the Canon...
80%
beatweek.com
Updated:
2013-02-14 04:32:06
With many sub-$50 printers coming with basic scanner functionality built in, dedicated scanners are now for those who are looking for a more professional scanning job. What makes the S1300i from Fujitsu stand out is that it manages to offer a variety...
0%
mymac.com
Updated:
2013-10-24 01:03:40
Manufacturer: FujitsuMSRP: $295.00 (Street: $260.00) Back at the dawn of personal computing, people began to talk about The Next Big Thing on the horizon—a paperless office. Computers would make our lives so simple that we would no longer need docume...
90%
toptenreviews.com
Updated:
2015-04-18 04:11:10
The compact Fujitsu ScanSnap S1300i USB scanner is designed for desktop use in your office or home. This unit is larger and heavier than most portable scanners, but it has additional features, like a 10-sheet document feeder and duplex (double-sided) scan...
0%
consumersearch.com
Updated:
2017-07-26 01:37:32
Expert reviews...
Good Compact, Excellent OCR, Easy to use...
Bad No TWAIN driver, Slow...
Bottom line For scanning documents on the go, reviewers say the Fujitsu ScanSnap S1300i offers the best combination of speed, accuracy, and portability. This 3-pound scanner fits easily in a carry-on bag, can accommodate up to 20 sheets in its feeder...
0%
techgearlab.com
Updated:
2018-04-03 02:44:35
The Fujitsu ScanSnap S1300i is a good all-around performer but its relatively small automatic document feeder feels like a big drawback for a scanner of this caliber. Performance Comparison After all of our testing was completed the Fujitsu ScanSnap S1...
Good High quality scans, easy to use software...
Bad Relatively slow, 10-page document feeder feels limiting...
Bottom line The Fujitsu ScanSnap S1300i is a good all-around scanner, but its small 10-page document feeder makes it a poor choice if you scan lots of longer documents...
66%
gadgetreview.com
Updated:
2020-07-16 04:26:58
The Fujitsu ScanSnap S1300i fits well in a home office setting, providing near perfect quality scanning, solid scan speeds, and compatibility. And if you need to take it on the go, you can!The Fujitsu Scansnap S1300i performed really well for a portable s...
Good Scans in both color and black and white, Compatible with Windows and MacOS, Great quality scans for price range...
Bad Limited to a 10-page document feeder...
Bottom line We can confidently recommend the Fujitsu ScanSnap S1300i considering its excellent performance in both accurate scanning and color recreation. However, the S1300i fits well on someone’s personal desk, not as an office’s only scanner. Its document feeder i...
96%
pcmag.com
Updated:
2020-09-24 03:54:37
Fujitsu's ScanSnap S1300i ($295) is a portable document scanner designed primarily to digitize documents on the road. A direct competitor to our Editors' Choice, the Epson WorkForce ES-300W reviewed here back in April 2017, the S1300i is fast for its size...
0%
Country Distributor
Italia 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
United Kingdom 3 distributor(s)