Fujitsu ScanSnap SV600, 432 x 300 mm, 285 x 218 DPI, Grayscale, Monochrome, Overhead scanner, Black, White, CCD
Fujitsu ScanSnap SV600. Maximum scan size: 432 x 300 mm, Optical scanning resolution: 285 x 218 DPI, Black/white scanning colour modes: Grayscale, Monochrome. Scanner type: Overhead scanner, Product colour: Black, White. Sensor type: CCD, Light source: White LED (2x). Maximum ISO A-series paper size: A3, Scanning media types supported: Business Card, Post Card(JPN), ISO A-series sizes (A0...A9): A3, A4, A5, A6. Standard interfaces: USB 1.1, USB 2.0