location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ScanSnap S1100 CDF + Sheet-fed scanner 600 x 600 DPI A4 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ScanSnap S1100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA03610-B001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4939761303807
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74934
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Personal Scanners (ScanSnap) service brochure (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu ScanSnap S1100 CDF + Sheet-fed scanner 600 x 600 DPI A4 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: CDF + Sheet-fed scanner 600 x 600 DPI
  • - Colour scanning
  • - A4 Scanning media types supported: Business Card, Post Card(JPN)
  • - Maximum scan size: 216 x 863 mm Sensor type: CIS
  • - USB port
  • - Power supply type: USB 2.5 W
Warranty: 2 Years Advance Exchange within 7 days; Online support; parts, labour and shipping included
Long product name Fujitsu ScanSnap S1100 CDF + Sheet-fed scanner 600 x 600 DPI A4 Black :
The long product name of Fujitsu ScanSnap S1100 CDF + Sheet-fed scanner 600 x 600 DPI A4 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A4, A5, A6, B5, B6, CIS, 600dpi, USB 2.0, 2.5 W, 350g
More>>>
Fujitsu ScanSnap S1100 CDF + Sheet-fed scanner 600 x 600 DPI A4 Black:
The official description of Fujitsu ScanSnap S1100 CDF + Sheet-fed scanner 600 x 600 DPI A4 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ScanSnap designed to go wherever you go

This featherweight champion packs quite a punch. The ScanSnap S1100 is our most mobile ScanSnap ever. Its weight (350grams) makes it feel almost non-existent in a case, and its dimensions let it fit practically anywhere. Scan all the paperwork you encounter from full-size documents to business cards and receipts and quickly get them out of the way and off your mind.

Scan at speeds that won't slow you down

The paperwork that you pick-up along the way, can go away quickly. Scan a colour, A4 sheet in speeds of 8 pages per minute roughly 7.5 seconds per page. Business cards and receipts even faster. And with Continuous Feed Detection (CFD), just insert the next page, ScanSnap takes the paper in and the effort out.

Single USB Bus Power

Travel lighter. Just one included USB cable is all you need.

Scan plastic cards

The ScanSnap S1100 can accommodate scanning plastic cards so you can finally back up the important data you carry around in your wallet.
*Card type ISO 7810,ID-1 format = 86 x 54 mm (supports embossed cards)

Ready to be used on a PC or Mac

The optional Quick Menu allows you to quickly transition between different scanning intentions. Just press the scan button and choose what you want the ScanSnap to do:

Scan to Folder: Store scans to a folder, network folder, or to SharePoint (PC)
Scan to Email: Eliminate faxing and share electronic documents over email
Scan Business Card: Scan business cards and automatically extract contact information
Scan to Print: Use ScanSnap with your printer to create copies
Scan to Word (.doc): Scan directly to an editable Word file
Scan to Excel (.xls): Scan directly to an editable Excel file
Scan to Microsoft SharePoint, Scan to SalesForce chatter
Scan to iPhone®/iPad® or Android™ devices
Scan to Cloud: Scan to Dropbox, Evernote®, Google® DocsTM* and/or SugarSync

Scan to Mobile

The S1100 supports wireless scanning to iPad®, iPhone® and Android™ devices for convenient viewing via the mobile app ScanSnap Connect Application*. The application supports many devices running Android 2.2 or later versions.

More Ways to Scan to Cloud

Like all current ScanSnap models, the S1100 can link to cloud services Dropbox, Evernote, Google Docs™, Salesforce CRM and SharePoint Online (for Windows®). It also brings some additional cloud syncing functions: Scan to SugarSync and Scan to Salesforce Chatter as well as Scansnap folder for Win OS only where you can scan into your preferred cloud service when no scan interface is available through the import capability.

Short summary description Fujitsu ScanSnap S1100 CDF + Sheet-fed scanner 600 x 600 DPI A4 Black:
This short summary of the Fujitsu ScanSnap S1100 CDF + Sheet-fed scanner 600 x 600 DPI A4 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu ScanSnap S1100, 216 x 863 mm, 600 x 600 DPI, 7.5 sec/page, CDF + Sheet-fed scanner, Black, CIS

Long summary description Fujitsu ScanSnap S1100 CDF + Sheet-fed scanner 600 x 600 DPI A4 Black:
This is an auto-generated long summary of Fujitsu ScanSnap S1100 CDF + Sheet-fed scanner 600 x 600 DPI A4 Black based on the first three specs of the first five spec groups.

Fujitsu ScanSnap S1100. Maximum scan size: 216 x 863 mm, Optical scanning resolution: 600 x 600 DPI, Flatbed scan speed (b/w, A4): 7.5 sec/page. Scanner type: CDF + Sheet-fed scanner, Product colour: Black. Sensor type: CIS, Light source: RGB LED, Scan drivers: ScanSnap. Maximum ISO A-series paper size: A4, Scanning media types supported: Business Card, Post Card(JPN), ISO A-series sizes (A0...A9): A4, A5, A6. Standard interfaces: USB 2.0

Scanning
Maximum scan size *
216 x 863 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
No
Film scanning
No
Flatbed scan speed (b/w, A4)
7.5 sec/page
Design
Scanner type *
CDF + Sheet-fed scanner
Product colour *
Black
Built-in display *
No
Performance
Sensor type *
CIS
Light source
RGB LED
Scan drivers
ScanSnap
Paper handling
Scanning media types supported
Business Card, Post Card(JPN)
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Letter
Yes
Legal
Yes
Auto Document Feeder (ADF) media weight
52.3 - 209.3 g/m²
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power supply type *
USB
Power consumption (typical)
2.5 W
Power consumption (standby)
1 W
Power
Power consumption (off)
0.5 W
Input voltage
5 V
System requirements
Minimum system requirements
DVD-ROM
Mac compatibility
Yes
Minimum RAM
512 MB
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
USB required
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
41 - 95 °F
Certificates
Certification
RoHS
Weight & dimensions
Width
273 mm
Depth
47.5 mm
Height
34 mm
Weight
350 g
Packaging content
Drivers included
Yes
Bundled software
ScanSnap Organizer V4.1 (PC) Cardiris V4.0 (Mac) CardMinder V4.1 (PC) ABBYY FineReader Evernote Scan to Microsoft SharePoint 3.4 (PC)
Other features
Dimensions (WxDxH)
273 x 47.5 x 34 mm
Technical details
Sustainability certificates
ENERGY STAR
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 04:32:56
Uk has collected 42 expert reviews for Fujitsu ScanSnap S1100 CDF + Sheet-fed scanner 600 x 600 DPI A4 Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-07-31 04:32:10
A typical scanner or multifunction peripheral isn't much use for anyone who needs to scan documents while out and about. Fortunately, Fujitsu is one of a few manufacturers producing highly portable compact devices for just such a need. The S1100 is the...
Bottom line This lightweight, compact mobile scanner seems a little fragile, but it's bundled with class-leading software that makes it a joy to use...
80%
computeractive.co.uk
Updated:
2011-07-31 04:32:12
Fujitsu's range of Scansnap scanners is designed to transfer single-page documents and business cards to your PC in digital form.Unlike flatbed scanners, the new Scansnap S1100 cannot scan books or other objects, but when it comes to scanning single do...
Good Software and hardware both worked well; good results; fast scans...
Bad Documents must each be fed manually...
Bottom line Shame there is no document feeder, but the S1100's combination of an attractive price and small size is hard to beat...
80%
itreviews.com
Updated:
2011-07-31 04:32:24
As long as printed paper continues to dominate our lives, we'll need document scanners. Fujitsu first introduced its ScanSnap range of portable colour scanners in 2003, and the S1100 is the smallest and lightest member of the family.Aimed at mobile u...
Bottom line A well put-together miniature scanner that punches well above its weight. It's fast, extremely versatile and the software is easy to use. The lack of TWAIN drivers isn't too much of a problem, given the wide array of output options. Any mobile professi...
0%
itpro.co.uk
Updated:
2011-07-31 04:32:44
The Fujitsu ScanSnap S1100 plugged into a laptopThe S1100 is Fujitsu's latest office document scanner. It's the most affordable device in a range that's designed for reliable scanning in moderate volumes, aimed at users who don't need the feat...
Bottom line Despite their similar price and features, the ScanSnap S1100 and HP's ScanJet Professional 1000 are surprisingly different. While the duplex HP comes with a soft case and feels built to last, the ScanSnap is easier to use and comes with an impressive a...
83%
pcadvisor.co.uk
Updated:
2011-07-31 04:32:45
Product Code: PA03610-B005 The Fujitsu ScanSnap S1100 is a very portable A4 document scanner, powered from a USB port Scanners come in all shapes and sizes, but it would be hard to imagine a model that was more portable than the Fujitsu ScanSnap S110...
Bottom line The Fujitsu ScanSnap S1100 is incredibly portable if not especially cheap. In the long run, it won’t prove quite as fast, accurate or as versatile as the Plustek, and the lack of TWAIN compliance could prove more than an annoyance. However, if portabi...
80%
alphr.com
Updated:
2011-07-31 04:32:47
We've seen many mobile scanners before, but the Fujitsu ScanSnap S1100 adds a neat new trick to the repertoire. The install CD comes with the usual ScanSnap Organizer and Abbyy FineReader OCR software, but it will also scan directly to the cloud. Feed it...
Bottom line Adds cloud scanning to the simple mobile template, and at a fair price for what you get...
83%
v3.co.uk
Updated:
2011-07-31 04:32:49
The Fujitsu ScanSnap S1100 is a lightweight portable scanner ideal for business users who regularly need to scan documents such as business cards, receipts and notes while on the move.With dimensions of 273 x 47.5 x 34mm and weighing 350g, the ScanSnap...
Bottom line The S1100 is a very useful device for those who travel regularly, or need to scan documents at their desk. At £135, it's a bit more expensive than some other scanners of a similar size, but the included functionality makes it a good investment.Rating:Pric...
80%
trustedreviews.com
Updated:
2012-02-08 01:04:19
If you need to scan documents when you're away from home or the office, conventional scanners are too bulky. There are plenty of portable devices around, but most can't do a decent job of scanning colour photos and many rely on generic scanning software...
Good Good custom-written software, High resolution for portable scanner, Good quality photo scans for portable...
Bad Can't scan from books or magazines, Doesn't automatically detect photos, No case provided...
Bottom line The Fujitsu ScanSnap S1100 scans a single A4 page at 300ppi in just 10s, which is surprisingly fast for a mobile scanner. If you add on the time to perform OCR, you can still obtain a page in 19s. The whole scanning system is heavily PDF-based and if you...
80%
goodgearguide.com.au
Updated:
2013-03-10 02:09:38
For many of us, a scanner isn't something that's high on our wishlist of tech gear. But there are still some interesting models out there, and compact ones at that. Fujitsu's SnapScan S1100 Portable Scanner is one of them, and it's very convenient if y...
Good Small and light, Convenient to use, Runs off USB...
Bad Business card scanning software isn’t great, A little noisy for a quiet office environment...
Bottom line This small, A4 scanner from Fujitsu is very convenient to use: it draws its power from a USB port and it can be used right there at your desk to scan loose sheets of paper one at a time. Some useful software ships with it, too, although its business ca...
75%
macworld.co.uk
Updated:
2014-06-06 01:40:38
The Fujitsu ScanSnap S1100 is a very portable A4 document scanner, powered from a USB portScanners come in all shapes and sizes, but it would be hard to imagine a model that was more portable than the Fujitsu ScanSnap S1100. It's barely bigger than A4 – o...
Bottom line The Fujitsu ScanSnap S1100 is incredibly portable if not especially cheap. In the long run, it won't prove quite as fast, accurate or as versatile as the Plustek, and the lack of TWAIN compliance could prove more than an annoyance. However, if portability...
0%
about.com
Updated:
2011-07-31 04:32:13
The Fujitsu ScanSnap S1100 is a portable document scanner that runs off of a single USB cable. It's quite fast and accurate in addition to being small, and it will automatically deskew scans so you don't need to worry about feeding paper in exactly at...
Good Portable, Runs via USB cable, Extremely small, Great job on business cards, even international ones, Easy to use...
Bad One page at a time scanning, No carrying case...
90%
maclife.com
Updated:
2011-07-31 04:32:21
Nearly everything in our lives has gone digital, but photos, receipts, and docs like newspaper clippings and electricity bills still come at us on a daily basis. Unfortunately, getting all that paper into your Mac isn’t as easy as cramming it into the...
Good Portable design. Easy to use with default settings.
Bad Can be a little slow. Not suited for scanning photographs. Scans one sheet at a time.
Bottom line The quality of photo scans stumbles, but for all sorts of text-based documents, the ScanSnap S1100 is a mighty mini scanner. Product ScanSnap S1100 Portable Scanner Company Fujitsu Contact fujitsu.com Price $199.99 Requirements Mac OS 10.4 or l...
70%
the-gadgeteer.com
Updated:
2011-07-31 04:32:26
The ScanSnap Color Scanner from Fujitsu is one of those products that surprised me when I first used it. It surprised me because it works so well. The scanning was surprisingly fast and the scanned images were a perfect copy. I had to stop myself fro...
Good Fast scanning, Supports business cards and other plastics cards, Ability to clean rollers and camera, PC and MAC compatible.
Bad No case included, No ability to scan multiple pages...
0%
macworld.com
Updated:
2011-07-31 04:32:29
The Fujitsu ScanSnap S1100 is a small and light USB-powered document scanner that manages to keep many—but not all—of the features found in its popular desktop siblings. Unlike the rest of the ScanSnap lineup, the S1100 is a scanner, meaning it scans...
Good Portable, USB bus-powered...
Bad No automatic document feeder, No duplex scanning, Not TWAIN compliant...
Bottom line For anyone looking for a light-duty, portable document scanner, the ScanSnap S1100 is worth a look. It offers easy-to-use presets for scanning to Microsoft Office applications as well as cloud services like Evernote and Google Docs, but its single-she...
70%
techworld.com
Updated:
2011-07-31 04:32:32
The Fujitsu ScanSnap S1100 is a small and light USB-powered document scanner that manages to keep many, but not all, of the features found in its popular desktop siblings.Unlike the rest of the ScanSnap lineup, the S1100 is a simplex scanner, meaning...
Bottom line For anyone looking for a light-duty, portable document scanner, the ScanSnap S1100 is worth a look. It offers easy-to-use presets for scanning to Microsoft Office applications as well as cloud services like Evernote and Google Docs, but its single-she...
0%
electronista.com
Updated:
2011-07-31 04:32:35
When you want to carry a scanner with you, try the ScanSnap S1100, which fits into any bag easily. With a tiny footprint, this device delivers scans that rival other desktop documents scanners...
Good Compact, Design protects against dust, Design provides easy cleaning of critical components, Onebutton operation yields high quality results, Automatically ignores blank pages, Autocorrects for pages fed in upside down (bottom first), Fast scan time, Above average OCR software, No external power adapter required...
Bad OCR scanning quality may be inconsistent, Feeding documents while sitting challenging, Photographs may lose shadow detail.
Bottom line The Fujitsu ScanSnap S1100 is well suited for its primary role: Quality scanning and organizing records and documents for the highly mobile user. It is ultra-compact and very easy to use. The included software speeds things along by ignoring blank page...
90%
macnn.com
Updated:
2011-07-31 04:32:38
When you want to carry a scanner with you, try the ScanSnap S1100, which fits into any bag easily. With a tiny footprint, this device delivers scans that rival other desktop documents scanners. Compact.Design protects against dust.Design provides...
90%
computerworld.com
Updated:
2011-07-31 04:32:41
These days, many of us who need copies of documents away from the office are relegated to strategies such as snapping photos with our cell phones and e-mailing them to ourselves. That's fine if it's only once in a while, but if you deal with a lot of d...
Bottom line Fujitsu's ScanSnap S1100 is an excellent way to be able to scan documents into your computer for storage and/or reference, especially when you're traveling or if you have limited space on your desk.Barbara Krasnoff is reviews editor at Computerworld. Wh...
0%
mymac.com
Updated:
2011-07-31 04:32:50
My niece is getting married later this year, and as the “technology guru” of the family, I’ve been asked to put together a slide show of the happy couple for the wedding. Christmas Day I brought my MacBook and ScanSnap S1100 over to the house and proceeded to scan about 140 photos into iPhoto in less than one hou...
80%
pcmag.com
Updated:
2011-07-31 04:32:54
Fujitsu has a solid track record with its ScanSnap line, delivering one impressive scanner after another. With the ScanSnap S1100 ($199 direct), however, the company's outdone itself, bringing a whole category of portable scanner back to life. As with...
Good Portable document and business card scanner. Gets power over USB connection.
Bad Lack of a standard driver means you can't scan from within most programs that include a scan command.
Bottom line The Fujitsu ScanSnap S1100 is highly portable and easy to use, but like other ScanSnap models, it doesn't come with a standard scan driver, which would give it more flexibility. Buy it now...
70%
mobilemag.com
Updated:
2011-08-03 02:26:17
The Fujitsu ScanSnap S1100 scanner might just be the ultimate portable scanner. Ultra-mobile, high-quality, easy to use and surprisingly fast; the hardware’s solid, the software is versatile and the bundle is very affordable. In fact, it seems to have...
90%
geardiary.com
Updated:
2011-10-21 13:00:31
Tweet Tweet As I have moved further and further away from using paper and pen and more and more into eEverything having a good, high-speed scanner has become increasingly important. My Fujitsu ScanSnap S1500 is my workhorse. It handles up to 50 sheet...
Good Small and portable, Creates great scanned documents, Scans to Evernote, Converts documents with included OCR software, Runs of USB...
Bad Less included software than bigger more expensive siblings; Carrying case is extra...
0%
Laptopmag.com
Updated:
2012-02-29 01:02:31
The smallest scanner the company has ever made, Fujitsu's $199 ScanSnap S1100, fits perfectly into tight spaces and has a unique paper output tray that guides documents over the top of the scanner back to the user. And with some of the fastest scanning...
Good Excellent scan quality, Vertical output makes scanning in tight spaces easy, Fast scanning time...
Bad Lacks TWAIN driver support, Document feeder tray a little flimsy...
Bottom line With its compact design, fast performance and superb scan quality, the Fujitsu ScanSnap S1100 is our top pick for portable scanners.
80%
consumersearch.com
Updated:
2014-06-29 02:26:23
Good for a document scanner, terrific for a portable. The Fujitsu ScanSnap S1100 is a sheet-fed document scanner with 600 dpi resolution, so it won't be the best for scanning photos or complex graphics. That said, experts praise the clarity and quality of...
Good Small and light, Fast, Good scan quality...
Bad No document feeder, No duplex scanning, Won't work with generic drivers...
Bottom line The Fujitsu ScanSnap S1100 is the perfect traveling scanner. It weighs less than a pound, and it is about 11 inches long and less than 2 inches wide and high. Scans are fast and high quality, though the S1100 is more suited to scanning one or two items ra...
0%
Country Distributor
Deutschland 1 distributor(s)