Fujitsu fi-6110, 216 x 355.6 mm, 600 x 600 DPI, 24 bit, 3 sec/page, Sheet-fed scanner, CCD
Fujitsu fi-6110. Maximum scan size: 216 x 355.6 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 24 bit. Scanner type: Sheet-fed scanner. Sensor type: CCD. Auto document feeder (ADF) input capacity: 500 sheets. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4, A5, A6