location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu fi-65F Flatbed scanner 600 x 600 DPI Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
fi-65F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA03595-B001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4939761303272 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 294364
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:30:31
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Scanner Family EN (3.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Scanner Summary EN (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu fi-65F Flatbed scanner 600 x 600 DPI Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed scanner 600 x 600 DPI
  • - Colour scanning
  • - Maximum scan size: 105 x 148 mm Sensor type: CIS
  • - USB port
  • - Power supply type: AC/USB
Warranty: 1 Year Advance Exchange within 1-2 days; Hotline and Online support; parts, labour and shipping included
Long product name Fujitsu fi-65F Flatbed scanner 600 x 600 DPI Black, Grey :
The long product name of Fujitsu fi-65F Flatbed scanner 600 x 600 DPI Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

fi-65F - CIS + RGB LED, 600 dpi, 24-bit, A6, USB 2.0, 900g
More>>>
Fujitsu fi-65F Flatbed scanner 600 x 600 DPI Black, Grey:
The official description of Fujitsu fi-65F Flatbed scanner 600 x 600 DPI Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Compact A6 flatbed design suitable for front counter scanning of items such as passports, driving licences, Identification cards and more
- Verify personal identity accurately and speedily – perfect for capturing small documents
- Convenient power on/off button and USB power via high speed USB 2.0 interface
- Mono, greyscale and colour document scanning (1–2 seconds per A6 page)
- Can be used with or without cover for easier operation
- Automatic deskew and cropping of scanned documents, even with open lid
- Featuring unique PaperStream IP (TWAIN/ISIS) And PaperStream Capture software for superb image processing
- Scanner Control SDK for linking to in-house applications (upon request).

The compact, lightweight fi-65F scanner is ideal for busy office and retail environments. It quickly scans important, small documents like passports, IDs, prescriptions, driving licences, customer and medical cards and photographs, and seamlessly integrates with virtually any line of business application (LoB).

Ultra compact and fast
The fi-65F weighs less than 1kg and has an impressively small footprint of only 145 x 234mm, making it ideally suited for even the smallest desktop, reception, check-in desk or cashier booth. It can even be built into the counter-top. The device features high-speed USB 2.0 connectivity, outstanding performance and easy installation. The scanner can be powered through a second USB port on the computer - it can be used easily even in mobile environments where an AC power supply is unavailable.

The fi-65F is able to scan A6 sized document in one second. Furthermore, only 0.5 seconds are needed to start scanning. Rapid start-up means customers will not have to wait at the counter.

No time, no cover, no problem
fi-65F without-lid The Fujitsu fi-65F increases user productivity with fast, one-second image capture (at 200 dpi) and coverless scanning. When full detail is needed, the Fujitsu fi-65F delivers clean, crisp scans up to 148 x 105 mm - in colour, greyscale or monochrome - with true, 600 dpi optical resolution. Colour scans take just 1.7 seconds at 200 dpi. Coverless scanning eliminates the repetitive task of opening and closing the cover before and after each scan. Simply place documents on the flatbed, press the Scan button and scan! Auto-cropping functions optimise the scan size, which helps to conserve storage resources, and auto deskew orientates the scanned image to the correct orientation regardless of how the original is placed on the flatbed.

Superior driver concept and productive software

Included TWAIN and ISIS® drivers simplify integration and boost productivity right from the start.

Paperstream IPFeaturing the most up-to-date software, the fi-65F incorporates PaperStream IP; the new TWAIN/ISIS driver based processing and enhancement extension for Fujitsu imaging scanners, which produces high quality images in a fast and simple manner. Advanced black and white processing ensures highly accurate OCR results; and high quality colour or monochrome image data can be created without defining scanner settings in advance, as PaperStream IP will process to visibly best image results automatically.

Paperstream CaptureFujitsu’s new image capturing software PaperStream Capture improves the efficiency of scanning. Together with the one-touch scan button, this advanced image capture software greatly improves end-to-end image-capture speed and productivity.

Short summary description Fujitsu fi-65F Flatbed scanner 600 x 600 DPI Black, Grey:
This short summary of the Fujitsu fi-65F Flatbed scanner 600 x 600 DPI Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu fi-65F, 105 x 148 mm, 600 x 600 DPI, 24 bit, Grayscale, Monochrome, Flatbed scanner, Black, Grey

Long summary description Fujitsu fi-65F Flatbed scanner 600 x 600 DPI Black, Grey:
This is an auto-generated long summary of Fujitsu fi-65F Flatbed scanner 600 x 600 DPI Black, Grey based on the first three specs of the first five spec groups.

Fujitsu fi-65F. Maximum scan size: 105 x 148 mm, Optical scanning resolution: 600 x 600 DPI, Output colour depth: 24 bit. Scanner type: Flatbed scanner, Product colour: Black, Grey. Sensor type: CIS, Light source: RGB LED, Scan drivers: ISIS, TWAIN. ISO A-series sizes (A0...A9): A6. Standard interfaces: USB 2.0

Scanning
Maximum scan size *
105 x 148 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
No
Output colour depth
24 bit
Film scanning
No
Black/white scanning colour modes
Grayscale, Monochrome
Design
Scanner type *
Flatbed scanner
Product colour *
Black, Grey
Built-in display *
No
Performance
Sensor type *
CIS
Light source
RGB LED
Scan drivers
ISIS, TWAIN
Paper handling
ISO A-series sizes (A0...A9)
A6
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power supply type *
AC/USB
Power consumption (off)
0.5 W
Power
Power consumption (PowerSave)
2 W
Input voltage
100-240 V
Power supply
8 W
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2 x64, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 R2 x64, Windows Server 2012 x64, Windows Server 2016 x64
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
145 mm
Depth
234 mm
Height
40 mm
Weight
900 g
Packaging content
Bundled software
PaperStream IP PaperStream Capture Software Operation Panel
Other features
Scan time
1.7 s
Technical details
Sustainability certificates
ENERGY STAR
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84716070
Country Distributor
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 2 distributor(s)
México 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)