Fujitsu logo

Fujitsu FI-6400 ADF + Manual feed scanner 600 x 600 DPI A3 Black, White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18305
Info modified on:
26 Jun 2024, 12:43:33
Short summary description Fujitsu FI-6400 ADF + Manual feed scanner 600 x 600 DPI A3 Black, White:

Fujitsu FI-6400, 297 x 420 mm, 600 x 600 DPI, 24 bit, 8 bit, 100 ppm, 100 ppm

Long summary description Fujitsu FI-6400 ADF + Manual feed scanner 600 x 600 DPI A3 Black, White:

Fujitsu FI-6400. Maximum scan size: 297 x 420 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 24 bit. Scanner type: ADF + Manual feed scanner, Product colour: Black, White, Display: LCD. Sensor type: Dual CCD, Daily duty cycle (max): 40000 pages, Light source: White LED. Standard input capacity: 500 sheets. Maximum ISO A-series paper size: A3, Scanning media types supported: Plain paper, ISO A-series sizes (A0...A9): A3, A3+, A4, A5, A6, A7, A8

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.