location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu fi-6800 ADF + Manual feed scanner 600 x 600 DPI A3 Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
fi-6800
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA03575-B001 show
Show alternative article codes used in the online market place
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101485
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:50:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu fi-6800 ADF + Manual feed scanner 600 x 600 DPI A3 Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: ADF + Manual feed scanner 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - A3
  • - Maximum scan size: 297 x 420 mm Sensor type: CCD
  • - USB port
  • - Power supply type: AC 200 W
Warranty: 1 year
Long product name Fujitsu fi-6800 ADF + Manual feed scanner 600 x 600 DPI A3 Black, White :
The long product name of Fujitsu fi-6800 ADF + Manual feed scanner 600 x 600 DPI A3 Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

fi-6800 - A3-A8, B4-B8, CCD, 600dpi, Ultra SCSI, USB 2.0, 32kg
More>>>
Fujitsu fi-6800 ADF + Manual feed scanner 600 x 600 DPI A3 Black, White:
The official description of Fujitsu fi-6800 ADF + Manual feed scanner 600 x 600 DPI A3 Black, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- User panel and clear text LCD supported operation
- Simple and sturdy construction with wide flip-up cover for easy access and obstacle-free cleaning
- Fast scanning; 130ppm/ 260ipm for colour/greyscale/B&W @ 200/300dpi (A4 landscape)
- Mixed document feeding and long paper mode
- White ADF background: black selectable
- Ultrasonic double feed detection
- Dual Interface USB 2.0 and Ultra Wide SCSI with VRS CGA Board
- Scanner Central Admin: monitor running status, update drivers and software from a single location.

Utilising fi-series renowned Paper Protection and Multi Feed Protection functions, paper feed problems are tackled before they happen. The scanner provides high speeds up to 130ppm in black and white, greyscale or colour for DIN A4 landscape documents.

Factory mounted hardware accelerated VRS Professional reduces the time involved in document preparation and provides high quality image output at rated speed.

Working Environment
The fi-6800 is the most compact but high performing mid volume production scanner in the market. With unique image handling hardware and hardware accelerated VRS Professional factory mounted, the user receives a complete high performance capture solution right out of the box. Operators will begin making professional scans in no time.

Utilizing a high quality lens and extra bright LED light source enclosed in a heavy duty resin frame. The fi-6800's compact design makes it the smallest document scanner in its class. It takes up 53% less space and is 72% lighter than its predecessor.

Supporting the Operator
The fi-6800 is ergonomically designed to facilitate scanning whether the operator is standing or seated. Scanner status and settings are presented and controlled on an easy to navigate LCD panel.

With simple yet very sturdy construction, operators benefit from the fi-6800's with a wide flip up cover, providing easy access and obstacle free cleaning. Near silent operation allows for front or back office placement in support of a multitude of professional business scanning tasks.

Intelligent functions for efficient operation
The fi-6800 supports many new automatic functions that simplify your scanning tasks and maximise operator productivity.

- Route files with ease, using Patch code or barcode supported job separation
- fi-6800 features patch code and barcode recognition functions, Whenever detected, files can be automatically routed to new subdirectories to expedite and automate post capture processing routines. If using barcodes the files and directories can even be named based on the information contained in the barcode. Combined with the images capture software ScandAll PRO's automatic sorting function, scanning sorting and saving can be a hands free operation.
- Seamless Microsoft® Office SharePoint® Server linkability
- ScandAll PRO enables the fi-6800 to seamlessly link with Microsoft® Office SharePoint® Server for easy digitized document sharing and viewing administration. The result is even easier document management.
- Reduce the hassle of post scan tasks
- Automatic stacker ensures all your scanned documents are neatly stacked, while an Automatic Image Quality Checker detects an image irregularities i.e. folds or tears in the original document, after scanning. Post scanning tasks have never been this easy.
- An improved paper feed mechanism which protects against document damage or misaligned feeds
- Fujitsu's fi-6800 features a very reliable paper feed mechanism which is derived from Fujitsu's top-of-the-line fi-5950 model. Utilising fi-series renowned "Paper Protection" and "Multi Feed Protection" functions, paper feed problems are tackled before they happen. This ensures optimum workflow to your business and maximum uptime for the scanner.
- Short recovery from sleep mode due to use of extra bright LED source (within 6s).

ScandAll PRO image capture software
Even better batch scanning performance is possible with the bundled premium version of ScandAll PRO V2 scanning software, which features embedded zonal OCR functionality, multi-streaming options and a wealth of output format including password protected PDF and PDF/A formats. In daily operation tasks the user can be supported by setting up job routine profiles that can easily be ex- and imported by multiple scan stations. ScandAll PRO V2 Premium features job separation and indexing functionality using 2D codes (matrix codes).

VRS (VirtualReScan) Professional
VRS Professional logoPre-installed with hardware based VRS Professional, the fi-6800 comes loaded with a VRS CGA board that offers even better image processing functionality and performance, which simplifies the image capture operation and streamlines automated business processes. It allows information workers to focus on their productive tasks whilst at the same time supporting them by capturing information from paper documents at the click of a button.

VRS dynamically adjusts scanner settings for each document, allowing for near-perfect image quality every time you scan. What is more, the advanced image enhancement technology of VRS Professional allows users to create images that are easier to read and index, making it easier to find, retrieve and use the captured information later on.

Cleaning up scanned images in software makes for a huge improvement in the accuracy of your OCR and ICR software. Productivity is increased as well as efficiency resulting in a greater return for your scanning investment.

Short summary description Fujitsu fi-6800 ADF + Manual feed scanner 600 x 600 DPI A3 Black, White:
This short summary of the Fujitsu fi-6800 ADF + Manual feed scanner 600 x 600 DPI A3 Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu fi-6800, 297 x 420 mm, 600 x 600 DPI, 24 bit, 24 bit, 130 ppm, 0.230 sec/page

Long summary description Fujitsu fi-6800 ADF + Manual feed scanner 600 x 600 DPI A3 Black, White:
This is an auto-generated long summary of Fujitsu fi-6800 ADF + Manual feed scanner 600 x 600 DPI A3 Black, White based on the first three specs of the first five spec groups.

Fujitsu fi-6800. Maximum scan size: 297 x 420 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 24 bit. Scanner type: ADF + Manual feed scanner, Product colour: Black, White. Sensor type: CCD, Daily duty cycle (max): 60000 pages, Light source: White LED. Standard input capacity: 500 sheets. Maximum ISO A-series paper size: A3, ISO A-series sizes (A0...A9): A3, A4, A5, A6, A7, A8, ISO B-series sizes (B0...B9): B4, B5, B6

Country Distributor
Magyarország 2 distributor(s)