Fujitsu fi-6230, 215.9 x 355.6 mm, 24 bit, Flatbed & ADF scanner, CCD, TWAIN, 50 sheets
Fujitsu fi-6230. Maximum scan size: 215.9 x 355.6 mm, Input colour depth: 24 bit. Scanner type: Flatbed & ADF scanner. Sensor type: CCD, Scan drivers: TWAIN. Auto document feeder (ADF) input capacity: 50 sheets. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4, A8, Auto Document Feeder (ADF) media weight: 20 lb.