Fujitsu logo

Fujitsu fi-5220C Flatbed & ADF scanner 600 x 600 DPI A4

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134642
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu fi-5220C Flatbed & ADF scanner 600 x 600 DPI A4:

Fujitsu fi-5220C, 210 x 297 mm, 600 x 600 DPI, 24 bit, 2 sec/page, Flatbed & ADF scanner, CCD

Long summary description Fujitsu fi-5220C Flatbed & ADF scanner 600 x 600 DPI A4:

Fujitsu fi-5220C. Maximum scan size: 210 x 297 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 24 bit. Scanner type: Flatbed & ADF scanner. Sensor type: CCD. Auto document feeder (ADF) input capacity: 50 sheets. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4, A5

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.