Fujitsu logo

Fujitsu fi-5900C Sheet-fed scanner 600 x 600 DPI

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79227
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu fi-5900C Sheet-fed scanner 600 x 600 DPI:

Fujitsu fi-5900C, 297 x 420 mm, 600 x 600 DPI, 24 bit, 1.67 sec/page, Sheet-fed scanner, CCD

Long summary description Fujitsu fi-5900C Sheet-fed scanner 600 x 600 DPI:

Fujitsu fi-5900C. Maximum scan size: 297 x 420 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 24 bit. Scanner type: Sheet-fed scanner. Sensor type: CCD. Auto document feeder (ADF) input capacity: 500 sheets. Standard interfaces: USB 2.0

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.