Fujitsu logo

Fujitsu ScanSnap S500 Sheet-fed scanner A4

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109676
Info modified on:
25 Nov 2020, 15:23:28
Short summary description Fujitsu ScanSnap S500 Sheet-fed scanner A4:

Fujitsu ScanSnap S500, 216 x 356 mm, Sheet-fed scanner, CCD, 50 sheets, A4, A4, A5, A6

Long summary description Fujitsu ScanSnap S500 Sheet-fed scanner A4:

Fujitsu ScanSnap S500. Maximum scan size: 216 x 356 mm. Scanner type: Sheet-fed scanner. Sensor type: CCD. Auto document feeder (ADF) input capacity: 50 sheets. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4, A5, A6, ISO B-series sizes (B0...B9): B5, B6

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.