Fujitsu logo

Fujitsu fi-5530C2 ADF scanner 600 x 600 DPI A3 Grey, White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121440
Info modified on:
26 Jun 2024, 05:49:52
Short summary description Fujitsu fi-5530C2 ADF scanner 600 x 600 DPI A3 Grey, White:

Fujitsu fi-5530C2, 297 x 420 mm, 600 x 600 DPI, 24 bit, 50 ppm, 100 ipm, ADF scanner

Long summary description Fujitsu fi-5530C2 ADF scanner 600 x 600 DPI A3 Grey, White:

Fujitsu fi-5530C2. Maximum scan size: 297 x 420 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 24 bit. Scanner type: ADF scanner, Product colour: Grey, White. Sensor type: CCD, Light source: WCC DL, Maximum duty cycle: 4000 pages per month. Auto document feeder (ADF) input capacity: 100 sheets. Maximum ISO A-series paper size: A3, ISO A-series sizes (A0...A9): A3, A4, A5, A6, A7, A8, Auto Document Feeder (ADF) media weight: 52 - 127 g/m²

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.