Fujitsu logo

Fujitsu fi-5530C image scanner Sheet-fed scanner 600 x 600 DPI

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71730
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu fi-5530C image scanner Sheet-fed scanner 600 x 600 DPI:

Fujitsu fi-5530C image scanner, 297 x 420 mm, 600 x 600 DPI, 24 bit, Sheet-fed scanner, CCD, 100 sheets

Long summary description Fujitsu fi-5530C image scanner Sheet-fed scanner 600 x 600 DPI:

Fujitsu fi-5530C image scanner. Maximum scan size: 297 x 420 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 24 bit. Scanner type: Sheet-fed scanner. Sensor type: CCD. Auto document feeder (ADF) input capacity: 100 sheets. Standard interfaces: Ultra SCSI, USB 2.0

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.