Fujitsu fi-5015C, 216 x 356 mm, 600 x 600 DPI, 24 bit, 15 ppm, 15 ppm, 5.3 ppm
Fujitsu fi-5015C. Maximum scan size: 216 x 356 mm, Optical scanning resolution: 600 x 600 DPI, Output colour depth: 24 bit. Scanner type: Flatbed & ADF scanner, Product colour: White. Sensor type: CCD, Scan drivers: ISIS, TWAIN. Standard input capacity: 50 sheets. Maximum ISO A-series paper size: A4, Auto Document Feeder (ADF) media weight: 52 - 127 g/m²