Fujitsu logo

Fujitsu SCALEO J Intel® Celeron® 0.25 GB DDR-SDRAM 80 GB Windows XP Home Edition Tower PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58812
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu SCALEO J Intel® Celeron® 0.25 GB DDR-SDRAM 80 GB Windows XP Home Edition Tower PC:

Fujitsu SCALEO J, 2.8 GHz, Intel® Celeron®, 0.25 GB, DDR-SDRAM, 80 GB, Windows XP Home Edition

Long summary description Fujitsu SCALEO J Intel® Celeron® 0.25 GB DDR-SDRAM 80 GB Windows XP Home Edition Tower PC:

Fujitsu SCALEO J. Processor frequency: 2.8 GHz, Processor family: Intel® Celeron®. Internal memory: 0.25 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB. Operating system installed: Windows XP Home Edition. Power supply: 350 W. Chassis type: Tower. Product type: PC. Weight: 11 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.