location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu FS LIFEBOOK E8010 15TFT XGA CENTR 2.0 512MB 80GB DVD +/- RW WLAN XPP 38.1 cm (15") 0.5 GB Intel® 855GME

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS LIFEBOOK E8010 15TFT XGA CENTR 2.0 512MB 80GB DVD +/- RW WLAN XPP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NDL154300001
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18655
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu FS LIFEBOOK E8010 15TFT XGA CENTR 2.0 512MB 80GB DVD +/- RW WLAN XPP 38.1 cm (15") 0.5 GB Intel® 855GME
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 GHz
  • - 38.1 cm (15") 1024 x 768 pixels 4:3
  • - 0.5 GB
  • - 80 GB
  • - Intel® 855GME
Long product name Fujitsu FS LIFEBOOK E8010 15TFT XGA CENTR 2.0 512MB 80GB DVD +/- RW WLAN XPP 38.1 cm (15") 0.5 GB Intel® 855GME :
The long product name of Fujitsu FS LIFEBOOK E8010 15TFT XGA CENTR 2.0 512MB 80GB DVD +/- RW WLAN XPP 38.1 cm (15") 0.5 GB Intel® 855GME. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FS LIFEBOOK E8010 15TFT XGA CENTR 2.0 512MB 80GB DVD +/- RW WLAN XPP
More>>>
Fujitsu FS LIFEBOOK E8010 15TFT XGA CENTR 2.0 512MB 80GB DVD +/- RW WLAN XPP 38.1 cm (15") 0.5 GB Intel® 855GME:
The official description of Fujitsu FS LIFEBOOK E8010 15TFT XGA CENTR 2.0 512MB 80GB DVD +/- RW WLAN XPP 38.1 cm (15") 0.5 GB Intel® 855GME as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

LIFEBOOK E Series from Fujitsu Siemens Computers follows a simple philosophy: only the best will do. The result is mobile performance that can match even a powerful desktop model. Add brilliant graphics, your choice of 15.1-inch XGA and 15.1-inch SXGA+-TFT-displays, you get a great performance sure to turn any work into a pleasant experience! The LIFEBOOK E Series offers you a full blown modular bay concept to equip the system with a large variety of different extensions. An integrated BIOS-based password system and hard disk drive
protection, a sophisticated Security Panel and native support for SmartCards make the LIFEBOOKs the most secure mobile line in the world. Fujitsu Siemens Computers offers you a version satisfying the requests of professional user,the Intel® CentrinoTM Mobile Technology*) platform. This platform guarantees superb mobile computing performance, with extended battery life and a boost in processor speed. Another innovation - wireless working through optional integrated Wireless LAN.
-Power-saving Intel Pentium M processor with enhanced SpeedStep™ technology for
long independent working .
-Modular bay fitting an extra drive or battery for more flexibility
-Ideal connectivity through optional WLAN.The antennas are integrated in the lid forbest signal reception.
-Stylish, high-end design for every profile –in and out of the office.
-Integrations of Japan’s innovation and Germany’s quality standard.
-Best-in-class manufacturing winning the Industrial Excellence Award 2003 and the Ken Sharma Award 2002.
-Short reaction and transportation time.
-Highest quality design with magnesium lid .
-Mechanical and function stability through extensive quality test.
-Your choice of supply concept for in-time and tailored delivery: value4you,
made4you .
-Global warranty, service and spare part supply according to your needs.
-Easy and remote administration with DeskView client management.
-ManageIT: software suite with best integration into your IT environment
optionally available.
-Easy and secure access and data protection for your business intelligence.
-SecureIT: software suite with best integration into your IT environment as
option.
-Mobile security via built-in Security Panel.
-F-Secure antivirus software.
-Trusted platform module (TPM) provides more secure applications and makes
transaction trust worthy (for LIFEBOOK E8010 projects only).
-Enjoy the viewing quality of brilliant TFT displays and graphics:Choose 15.1-inch XGA or 15.1-inch SXGA+ display, integrated or external graphics for comfortable working.
-Port Replicator optionally available for simple connection to all your peripherals.

Short summary description Fujitsu FS LIFEBOOK E8010 15TFT XGA CENTR 2.0 512MB 80GB DVD +/- RW WLAN XPP 38.1 cm (15") 0.5 GB Intel® 855GME:
This short summary of the Fujitsu FS LIFEBOOK E8010 15TFT XGA CENTR 2.0 512MB 80GB DVD +/- RW WLAN XPP 38.1 cm (15") 0.5 GB Intel® 855GME data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu FS LIFEBOOK E8010 15TFT XGA CENTR 2.0 512MB 80GB DVD +/- RW WLAN XPP, 2 GHz, 38.1 cm (15"), 1024 x 768 pixels, 0.5 GB, 80 GB

Long summary description Fujitsu FS LIFEBOOK E8010 15TFT XGA CENTR 2.0 512MB 80GB DVD +/- RW WLAN XPP 38.1 cm (15") 0.5 GB Intel® 855GME:
This is an auto-generated long summary of Fujitsu FS LIFEBOOK E8010 15TFT XGA CENTR 2.0 512MB 80GB DVD +/- RW WLAN XPP 38.1 cm (15") 0.5 GB Intel® 855GME based on the first three specs of the first five spec groups.

Fujitsu FS LIFEBOOK E8010 15TFT XGA CENTR 2.0 512MB 80GB DVD +/- RW WLAN XPP. Processor frequency: 2 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB. Total storage capacity: 80 GB. Discrete graphics card model: Intel® 855GME. Weight: 2.9 kg

Display
Display diagonal *
38.1 cm (15")
Display resolution *
1024 x 768 pixels
Native aspect ratio
4:3
Contrast ratio (typical)
750:1
Processor
Processor frequency *
2 GHz
Processor front side bus
400 MHz
Memory
Internal memory *
0.5 GB
Maximum internal memory *
2 GB
Storage
Total storage capacity *
80 GB
HDD speed
5400 RPM
Graphics
Discrete graphics card model *
Intel® 855GME
Discrete graphics card *
Yes
Maximum graphics card memory
0.064 GB
Audio
Audio system
Audio on board AC’97 (AL97 Codec ALC203).
Optical drive
DVD read speed
4x
DVD write speed
2.4x
DVD rewrite speed
2.4x
Network
Networking features
Wireless LAN / Built-in 10/100/1000 Mbps GBLAN (Broadcom 5705M)
Ports & interfaces
I/O ports
Infrared link (Fast IrDa 1.1, 4 Mbps) 2 x type I/II or 1 x type III for PC Card 1 x serial port 1 x parallel port 1 x VGA 1 x S-Video out (TV-out) 1 x headphone out 1 x microphone in 1 x LAN RJ-45 1 x modem connector RJ-11 1 x DC-in (power supply) 1 x Docking connector for Port Replicator, PS/2 / Serial / Parallel/ 4 x USB 2.0/DVI-D / VGA / LAN (wired through) / DC-in / Headphone out / Microphone in / Kensington Lock.
Performance
Motherboard chipset
Intel® 855GME
Keyboard
Keyboard type
Full-sized, Windows keys Touchstick, two mouse buttons and one scroll button, 4 Quick Touch application buttons, touchpad, GS (German ergonomic approval).
Software
Bundled software
Windows 2000 driver support Adobe Acrobat Reader Nero CD creator (only with DVD/CD-R/RW combo drive) Norton Ghost 2003 Odyssey Client WinDVD for MPEG II decode Driver and Utility CD including F-Secure Antivirus Easy Guide on-line user documentation
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Operating relative humidity (H-H)
20 - 85%
Certificates
Certification
CE and CB TBR21 approval for V.90 / V.92 modem Energy Star GS (German ergonomic approval).
Weight & dimensions
Weight *
2.9 kg
Other features
Manageability features
The DeskView 5.x manageability software contains the following modules: Desk Alert, DeskFlash, DeskInfo,DeskOff, DeskWoL and DeskView Browser DeskView 10.x client management solution (April 2004).
Security features
-Built-in Security Panel with PIN code. -User and supervisor password User and supervisor password. -Password from resume (only with Security Panel)S.M.A.R.T hard disk drive support, hard disk password, Kensington Lock support.
Dimensions (WxDxH)
333 x 285 x 35 mm
Battery type
Li-Ion first battery, 8 cells,14.4 V, 4800 mAh, 69.1 Wh Li-Ion second battery, 6 cells, 10.8V,3800 mAh, 41 Wh.
Compatible operating systems
Microsoft Windows XP Professional
Internal modem
Yes
Modem speed
56 Kbit/s