Fujitsu logo

Fujitsu FS LIFEBOOK E8010 15TFT XGA CENTR 2.0 512 MB 80GB DVD +/- RW WLAN XPP 38.4 cm (15.1") 0.5 GB Intel® 855GME

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23842
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu FS LIFEBOOK E8010 15TFT XGA CENTR 2.0 512 MB 80GB DVD +/- RW WLAN XPP 38.4 cm (15.1") 0.5 GB Intel® 855GME:

Fujitsu FS LIFEBOOK E8010 15TFT XGA CENTR 2.0 512 MB 80GB DVD +/- RW WLAN XPP, 2 GHz, 38.4 cm (15.1"), 1024 x 768 pixels, 0.5 GB, 80 GB

Long summary description Fujitsu FS LIFEBOOK E8010 15TFT XGA CENTR 2.0 512 MB 80GB DVD +/- RW WLAN XPP 38.4 cm (15.1") 0.5 GB Intel® 855GME:

Fujitsu FS LIFEBOOK E8010 15TFT XGA CENTR 2.0 512 MB 80GB DVD +/- RW WLAN XPP. Processor frequency: 2 GHz. Display diagonal: 38.4 cm (15.1"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB. Total storage capacity: 80 GB. Discrete graphics card model: Intel® 855GME. Weight: 2.9 kg

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.