Fujitsu SCALEO H MP 40706, 3.2 GHz, Intel® Pentium® D, 2 GB, 640 GB, DVD Super Multi, Windows XP Home Edition
Fujitsu SCALEO H MP 40706. Processor frequency: 3.2 GHz, Processor family: Intel® Pentium® D, Processor model: 940. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon X1600 Pro. Operating system installed: Windows XP Home Edition. Power supply: 400 W. Chassis type: Tower. Product type: PC. Weight: 12.5 kg