Fujitsu logo

Fujitsu SIEMENS AMILO M-7400 FN50304 M1.5/15TFT/512MB/40GB/COMBO/XPH 38.1 cm (15") 0.5 GB

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110498
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu SIEMENS AMILO M-7400 FN50304 M1.5/15TFT/512MB/40GB/COMBO/XPH 38.1 cm (15") 0.5 GB:

Fujitsu SIEMENS AMILO M-7400 FN50304 M1.5/15TFT/512MB/40GB/COMBO/XPH, 1.5 GHz, 38.1 cm (15"), 0.5 GB, 40 GB

Long summary description Fujitsu SIEMENS AMILO M-7400 FN50304 M1.5/15TFT/512MB/40GB/COMBO/XPH 38.1 cm (15") 0.5 GB:

Fujitsu SIEMENS AMILO M-7400 FN50304 M1.5/15TFT/512MB/40GB/COMBO/XPH. Processor frequency: 1.5 GHz. Display diagonal: 38.1 cm (15"). Internal memory: 0.5 GB. Total storage capacity: 40 GB. Weight: 2.6 kg

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.