Fujitsu logo

Fujitsu FINEPIX S5800 1/2.5" 8 MP CCD 3264 x 2448 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59593
Info modified on:
04 Apr 2019, 08:43:36
Short summary description Fujitsu FINEPIX S5800 1/2.5" 8 MP CCD 3264 x 2448 pixels Black:

Fujitsu FINEPIX S5800, 8 MP, 3264 x 2448 pixels, 1/2.5", CCD, 10x, Black

Long summary description Fujitsu FINEPIX S5800 1/2.5" 8 MP CCD 3264 x 2448 pixels Black:

Fujitsu FINEPIX S5800. Megapixel (approx.): 8 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 10x, Digital zoom: 5.1x, Focal length range: 6.33 - 63.3 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 26 MB. Viewfinder type: Electronic. Weight: 307 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.