Fujitsu logo

Fujitsu FINEPIX F50FD 1/1.6" 12 MP CCD 4000 x 3000 pixels Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18620
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu FINEPIX F50FD 1/1.6" 12 MP CCD 4000 x 3000 pixels Silver:

Fujitsu FINEPIX F50FD, 12 MP, 4000 x 3000 pixels, 1/1.6", CCD, 3x, Silver

Long summary description Fujitsu FINEPIX F50FD 1/1.6" 12 MP CCD 4000 x 3000 pixels Silver:

Fujitsu FINEPIX F50FD. Megapixel (approx.): 12 MP, Image sensor size: 1/1.6", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 3x, Digital zoom: 8.2x, Focal length range: 8 - 24 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 25 MB. Weight: 155 g. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.